AMD Radeon RX 480 Graphic Card

ASUS ROG Strix RX 480 outshines the competition with Aura RGB Lighting

  • 1330MHz boost clock in OC mode for outstanding performance and gaming experience
  • DirectCU III with Patented Wing-Blade Fans delivers 30% cooler and 3X quieter performance.
  • ASUS FanConnect features 4-pin GPU-controlled headers connected to system fans for optimal thermal performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • Aura RGB Lighting to express personalized gaming style.
  • VR-friendly HDMI Ports for immersive virtual reality experiences.
  • GPU Tweak II with XSplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly.

Manufacturer Part Number
STRIX-RX480-O8G-GAMING
EAN/UPC
0889349476956,889349476956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon RX 480
Bus Standard PCI Express 3.0
OpenGL OpenGLĀ®4.5
Video Memory GDDR5 8GB
Engine Clock
OC Mode - GPU Boost Clock : 1330 MHz , GPU Base Clock : MHz
Gaming Mode (Default) - GPU Boost Clock : 1310 MHz , GPU Base Clock : MHz
*Retail goods are with default Gaming Mode, OC Mode can be adjusted with one click on GPU Tweak II
Memory Clock 8000 MHz
Memory Interface 256-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Accessories 2 x ROG Velcro Hook & Loop
Software ASUS GPU Tweak II & Driver
Dimensions
11.73 " x 5.28 " x 1.57 " Inch
29.8 x 13.4 x4 Centimeter