H110S1/CSM Desktop Motherboard

Full-featured mini-STX H110 with 5X Protection II for dependable stability, DDR4 support, and UEFI BIOS with EZ Flash 3.

  • 5X Protection II: Advanced hardware safeguards for all-round protection
  • High-speed memory: DDR4 compatibility
  • Future-proof: USB 3.0 Type-C connector
  • Supports multiple graphics outputs: DisplayPort, 2 x HDMI and LVDS
  • Fan Xpert: Dedicated CPU and case-fan controls

Advanced Hardware Safeguards

Industry-leading 5X Protection II employs the finest components, excellent circuit design, and exacting standards to guarantee quality and long-term durability of your motherboard with all-round protection. For you, that means exceptional protection and stability for your build — the result of decades of engineering experience from the world's leading motherboard brand.

LANGuard

Pumped-up throughput. 2.5X higher surge tolerance.

ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors ensuring a more reliable connection and better throughput, plus electrostatically-guarded and surge-protected components for greater tolerance to static electricity and improved protection against surges.

Overvoltage Protection

World-class circuit-protecting power design

An exclusive circuit design with built-in voltage regulators to protect your chipset, connectivity ports, and audio codecs from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

Manufacturer Part Number
H110S1/CSM
EAN/UPC
0889349434642,889349434642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 2.0 
  • * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
  • * Refer to www.asus.com for CPU support list
Chipset
  • Intel® H110
Memory
  • 2 x SO-DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
  • Supports Intel® Extreme Memory Profile (XMP)
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor- Intel® HD Graphics support 
  • Multi-VGA output support : Dual HDMI/LVDS/DisplayPort ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
  • - Supports LVDS with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 1024 MB
  • Supports up to 2 displays simultaneously
Storage
  • Intel® H110 chipset : 
  • 1 x M.2 Socket 3, with M key, type 2280 storage devices support (both SATA & PCIE mode)
  • 2 x SATA 6Gb/s port(s)
LAN
  • Intel® I219V, 1 x Gigabit LAN
Audio
  • Realtek® ALC3236 4-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Front Panel Jack-retasking
USB Ports
  • Intel® H110 chipset :
  • 1 x USB 3.0 port(s) (Type-C)
  • Intel® H110 chipset : 
  • 2 x USB 3.0 port(s) (1 at back panel, )
  • Intel® H110 chipset : 
  • 1 x USB 2.0 port(s) (1 at back panel, )
Special Features
  • ASUS 5X Protection II :
  • - ASUS LANGuard - 2.5X higher surge tolerance
  • - ASUS Overvoltage Protection - World-class circuit-protecting power design
  • - ASUS DIGI+ VRM - 3 Phase digital power design
  • - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
  • - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger 
  • ASUS Quiet Thermal Solution :
  • - ASUS Fan Xpert 
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 3 
  • - ASUS UEFI BIOS EZ Mode
  • 100% All High-quality Conductive Polymer Capacitors
  • Media Streamer
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit *1
Back I/O Ports
  • 1 x DisplayPort
  • 1 x HDMI
  • 1 x LAN (RJ45) port(s)
  • 1 x USB 3.0 (blue) 
  • 1 x USB 2.0 
  • 1 x DC power connector(s)
Internal I/O Ports
  • 1 x M.2 Socket 1 with E key, type 2230 Wi-Fi devices support
  • 1 x M.2 Socket 3 with M key, type 2280 storage devices support (both SATA & PCIE mode)
  • 1 x COM port(s) connector(s)
  • 2 x SATA 6Gb/s connector(s)
  • 1 x SATA power connector(s)
  • 1 x CPU Fan connector(s) 
  • 1 x Chassis Fan connector(s) 
  • 1 x Clear CMOS jumper(s)
  • 1 x Backlight inverter voltage selection header
  • 1 x FPD brightness header
  • 1 x Panel voltage selection header
  • 1 x Panel off header
  • 1 x LVDS connector(s)
  • 1 x 14-1 pin TPM connector
  • 1 x System panel connector
Accessories
  • User's manual
  • I/O Shield
  • 1 x SATA power cable
  • 2 x SATA 6Gb/s cable(s)
  • 2 x M.2 Screw Package
  • 1 x Supporting DVD
BIOS
  • 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 3.0, WfM 2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3,CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function,F6 Qfan Control
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME
Support Disc
  • Drivers
  • ASUS Utilities
  • ASUS EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • Mini STX Form Factor 
  • 5.8 inch x 5.5 inch ( 14.7 cm x 14 cm )
Note

*1: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.