Style Shell Smartphone Case

Transform your phone
to fit your style

Distinctly you

Express yourself in a snap. (Thanks, magnets!) Swap your Moto Style Shell to match today’s look, and switch it up again tomorrow. Moto Mods™ are designed to keep up with change.

Manufacturer Part Number
11293N
EAN/UPC
0723755010802,723755010802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Experience more in a snap

Moto Style Shells are just one way to transform your mobile experience with Moto Z + Moto Mods™. Learn more

Beautifully designed backs

Transform your phone to fit your style.

Add new looks, not bulk

Moto Style Shells snap seamlessly onto your Moto Z, weighing in at 25g to 32g, depending on material, with dimensions of 154 x 74 x 2 mm.

Choose your style

Choose from a wide range of materials, textures, and fabrics.

Swap styles anytime

Switch up the design of your phone whenever you want a new look.