SuperMassive 9200 High Availability Firewall

The SonicWall™ SuperMassive™ Series is SonicWall’s Next-Generation Firewall (NGFW) platform designed for large networks to deliver scalability, reliability and deep security at multi-gigabit speeds with near zero latency.

Built to meet the needs of enterprise, government, university, and service provider deployments, the SuperMassive Series is ideal for securing enterprise networks, data centers and service providers.

Combining its massively multi-core architecture and SonicWall’s patented* Reassembly-Free Deep Packet Inspection® (RFDPI) technology, the SuperMassive E10000 and 9000 Series deliver industry-leading application control, intrusion prevention, malware protection and SSL inspection at multigigabit speeds. The SuperMassive Series is designed with power, space, and cooling (PSC) in mind, providing the leading Gbps/Watt NGFW in the industry for application control and threat prevention.

The SonicWall RFDPI engine scans every byte of every packet across all ports, delivering full content inspection of the entire stream while providing high performance and low latency. This technology is superior to outdated proxy designs that reassemble content using sockets bolted to anti-malware programs that are plagued with inefficiencies and overhead of socket memory thrashing that leads to high latency, low performance and file size limitations. The RFDPI engine delivers full content inspection to eliminate threats before they enter the network and provides protection against millions of unique malware variants without file size, performance or latency limitations. The RFDPI engine also provides full inspection of SSL-encrypted traffic as well as non-proxyable applications enabling complete protection regardless of transport or protocol.

Application traffic analytics allow for the identification of productive and unproductive application traffic in real time which can then be controlled through powerful application-level policies. Application control can be exercised on both a per-user and per-group basis, along with schedules and exception lists. All application,
intrusion prevention, and malware signatures are constantly updated by the SonicWall Threats Research Team. Additionally, SonicOS, an advanced purpose-built operating system, provides integrated tools that allow for custom application identification and control.

The design of the SuperMassive Series firewalls provides near-linear performance increases and scales up to 96 cores of processing power to deliver up to 30 Gbps of threat prevention and 30 Gbps of application inspection and control. The SuperMassive E10000 Series is field upgradeable, future-proofing the security infrastructure investment as network bandwidth and security requirements increase.

Manufacturer Part Number
01-SSC-1724
EAN/UPC
0758479017240,758479017240
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: SonicOS

Cores: 24

10 GbE interfaces: 4 x 10-GbE SFP+

1 GbE interfaces: 8 x 1-GbE SFP, 8 x 1 GbE (1 LAN Bypass pair)

Management interfaces: 1 GbE, 1 Console

Memory (RAM): 8 GB 

Expansion: 1 Expansion Slot (Rear)*, SD Card*

Firewall inspection throughput1: 15 Gbps

Application inspection throughput2: 5 Gbps

IPS throughput2: 5 Gbps

Anti-malware inspection throughput2: 3.5 Gbps

IMIX Performance (Gbps): 4.4 Gbps

VPN throughput3: 5 Gbps

Connections per second: 100,000/sec

Maximum connections (SPI): 1.25 M

Maximum connections (DPI): 1 M

SonicPoints Supported (Maximum): 96

VPN

Site-to-site tunnels: 6,000

IPSec VPN clients (Maximum): 2,000 (4,000)

SSL VPN licenses (Maximum): 2 (50)

Encryption/Authentication: DES, 3DES, AES (128, 192, 256-bit)/MD5, SHA-1

Key exchange: Diffie Hellman Groups 1, 2, 5, 14

Route-based VPN: RIP, OSPF

Networking

IP address assignment: Static (DHCP PPPoE, L2TP and PPTP client), Internal DHCP server, DHCP Relay

NAT modes: 1:1, many:1, 1:many, flexible NAT (overlapping IPS), PAT, transparent mode

VLAN interfaces: 512

Routing protocols: BGP, OSPF, RIPv1/v2, static routes, policy-based routing, multicast

QoS: Bandwidth priority, max bandwidth, guaranteed bandwidth, DSCP marking, 802.1p

Authentication: XAUTH/RADIUS, Active Directory, SSO, LDAP, Novell, internal user database, Terminal Services, Citrix

VoIP: Full H323-v1-5, SIP

Standards: TCP/IP, ICMP, HTTP, HTTPS, IPSec, ISAKMP/IKE, SNMP, DHCP, PPPoE, L2TP, PPTP, RADIUS, IEEE 802.3

Certifications pending: FIPS 140-2, Common Criteria EAL4+, ICSA Firewall

Common Access Card (CAC): Pending

Hardware

Power supply: Dual, redundant, hot swappable, 300 W

Fans: Dual, redundant, hot swappable

Display: Front LED display

Input power: 100-240 VAC, 60-50 Hz

Maximum power consumption (W): 300

Form factor: 1U Rack Mountable

Dimensions: 17x19.1x1.75 in (43.3x48.5x4.5 cm)

Weight: 18.1 lb (8.2 kg)

WEEE weight: 23 lb (10.4 kg)

Shipping weight: 29.3 lb (13.3 kg)

Major regulatory: FCC Class A, CE, C-Tick, VCCI, Compliance KCC, UL, cUL, TUV/GS, CB, NOM, RoHS, WEEE , ANATEL, BSMI

Environment: 32-105 F, 0-40 deg C

Humidity: 10-90% non-condensing