NSA 3600 Network Security/Firewall Appliance

Your organization faces unprecedented security challenges. The sophistication and volume of attacks increase exponentially, resulting in lost company, personal and customer data, stolen intellectual property, damaged reputations and lost productivity. Security is more complex. You need to clarify what is important when assessing alternatives. With the (bring your own) BYO revolution, the explosion of personal devices connecting to the network, led by smartphones and tablets, slows performance and decreases productivity. Also, mobile applications, such as social media and video streaming, consume an enormous amount of bandwidth. This creates two distinct problems: ensuring security and maintaining productivity. IT managers often compromise security by turning of features to maintain network performance.

Now your organization can be both secure and productive without compromising network performance. The Dell™ SonicWALL™ Network Security Appliance (NSA) Series is the one of the most secure, highest performing Next-Generation Firewall lines. It delivers enterprise-class security and performance without compromise, using the same architecture as the flagship SuperMassive Next-Generation Firewall line—initially developed for the world’s most demanding carriers and enterprises. At the same time, it offers Dell’s acclaimed ease of use and high value. Based on years of research and development, the NSA Series is designed from the ground up for distributed enterprises, small- to medium-sized businesses, branch offices, school campuses and government agencies. The NSA Series combines a revolutionary multi-core architecture with a patented Reassembly-Free Deep Packet Inspection® (RFDPI) single-pass threatprevention engine in a massively scalable design. This offers industry-leading protection, performance, and scalability, with the highest number of concurrent connections, lowest latency, and most connections-per-second in its class with no file size limitations. Highly respected independent third-party testing firms have evaluated and/or certified the technology for your confidence and assurance.

Unlike antiquated two-box solutions that do not share threat information, the NSA Series integrates firewall and IPS. This connected intelligence enforces policy decisions to intensify security effectiveness, while slashing management burdens and organizational risk. The Dell SonicWALL Global Management System (GMS) enables distributed enterprises to manage thousands of SonicWALL security appliances over a consolidated single-pane-of-glass view, easing administration and reducing total cost of ownership. Comprehensive real-time visualization shows you what is happening on your network with thorough on-box and off-box reporting.

Manufacturer Part Number
01-SSC-1733
EAN/UPC
0758479017332,758479017332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: SonicOS 6.1

Security cores: 6

10 GbE interfaces: 2 x 10-GbE SFP+

1 GbE interfaces: 4 x 1-GbE SFP, 12 x 1 GbE

Management interfaces: 1 GbE, 1 Console

Memory (RAM): 2.0 GB

Expansion: 1 Expansion Slot (Rear), SD Card

Firewall inspection throughput: 3.4 Gbps

Full DPI throughput: 500 Mbps

Application inspection throughput: 1.1 Gbps

IPS throughput: 1.1 Gbps

Anti-malware inspection throughput: 600 Mbps

IMIX throughput: 900 Mbps

SSL Inspection and Decryption (DPI SSL): 300 Mbps

VPN throughput: 1.5 Gbps

Connections per second: 20,000/sec

Maximum connections (SPI): 325,000

Maximum connections (DPI): 175,000

SonicPoints supported (Maximum): 48

VPN

Site-to-site tunnels: 800

IPSec VPN clients (Maximum): 50 (1000)

SSL VPN licenses (Maximum): 2 (30)

Encryption/Authentication: DES, 3DES, AES (128, 192, 256-bit)/MD5, SHA-1

Key exchange: Diffie Hellman Groups 1, 2, 5, 14

Route-based VPN: RIP, OSPF

Networking

IP address assignment Static (DHCP PPPoE, L2TP and PPTP client), Internal DHCP server, DHCP Relay

NAT modes 1:1, many:1, 1:many, flexible NAT (overlapping IPS), PAT, transparent mode

VLAN interfaces 512

Routing protocols BGP, OSPF, RIPv1/v2, static routes, policy-based routing, multicast

QoS Bandwidth priority, max bandwidth, guaranteed bandwidth, DSCP marking, 802.1p

Authentication XAUTH/RADIUS, Active Directory, SSO, LDAP, Novell, internal user database, Terminal Services, Citrix

VoIP Full H323-v1-5, SIP

Standards TCP/IP, ICMP, HTTP, HTTPS, IPSec, ISAKMP/IKE, SNMP, DHCP, PPPoE, L2TP, PPTP, RADIUS, IEEE 802.3

Certifications VPNC, ICSA Firwall, ICSA Anti-Virus

Certifications pending FIPS 140-2, Common Criteria EAL1+

Common Access Card (CAC) Pending

Hardware

Power supply: Single, Fixed 250W

Fans: Dual, Fixed

Input power: 100-240 VAC, 60-50 Hz

Maximum power consumption (W): 74.3

Form factor: 1U Rack Mountable

Dimensions: 17x19.1x1.75 in (43.3x48.5x4.5 cm)

Weight: 13.56 lb (6.15 Kg)

WEEE weight: 14.24 lb (6.46 Kg)

Shipping weight: 20.79lb (9.43 Kg)

Major regulatory: FCC Class A, CE, C-Tick, VCCI, Compliance KCC, UL, cUL, TUV/GS, CB, NOM, RoHS, WEEE , ANATEL, BSMI

Environment: 32-105 F, 0-40 deg C

Humidity: 10-90% non-condensing