NSA 2600 Network Security/Firewall Appliance

Today’s organizations face unprecedented security challenges. The sophistication and volume of attacks is increasing exponentially, often resulting in lost company, personal and customer data; stolen intellectual property; damaged reputations; and lost productivity. At the same time, security has become more complex. Organizations are grappling with the BYOD revolution and the explosion of personal devices connecting to the network. Personal smartphones and tablets slow network performance and productivity, and mobile applications such as social media and video streaming consume an enormous amount of bandwidth. In order to address these network security and productivity challenges, some organizations have chosen to compromise their security by turning off features to maintain network performance.

Now your organization can be both secure and productive without compromising network performance. The Dell™ SonicWALL™ Network Security Appliance (NSA) Series next-generation firewalls (NGFWs) deliver network security that does not compromise performance. It delivers world-class security and performance without compromise, using the same architecture as the flagship SuperMassive next-generation firewall line. At the same time, the NSA Series offers Dell’s acclaimed ease of use and high value.

At the same time, the NSA series offers Dell’s acclaimed ease of use and high value. Based on years of research and development, the NSA Series is designed from the ground up for distributed enterprises, small- to medium-sized businesses, branch offices, school campuses and government agencies. It combines a revolutionary multi-core architecture with a patented, Reassembly-Free Deep Packet Inspection® (RFDPI) single-pass threat-prevention engine in a massively scalable design. This gives organizations industry-leading protection, performance and scalability with a high number of concurrent connections, low latency and high connections-per-second with no file size limitations. Highly respected independent third-party testing firms have evaluated and/or certified the technology of the NSA Series firewalls.

Unlike competing legacy firewall and intrusion prevention technologies, the NSA Series looks at all traffic, regardless of port or protocol. The NSA Series blocks advanced malware attacks with the industry’s highest on-the-fly SSL decryption rates. Its authentication server integration efficiently enforces acceptable use policy through granular application controls for bandwidth management and enhanced productivity. Unlike antiquated, two-box solutions that do not share threat information, the NSA Series integrates firewall and IPS. This connected intelligence enforces policy decisions to intensify security effectiveness, while slashing management burdens and organizational risk.

In addition, NSA Series firewalls feature network-based malware protection with cloud assist to provide organizations with an essential, primary layer of defense against millions of variants of malware.

NSA Series firewalls are also easy to administer and cost-effective because they support Dell’s award-winning Global Management System platform that is capable of managing hundreds or even thousands of Dell SonicWALL firewalls from a single pane-of-glass console. Comprehensive real-time visualization shows what is happening on the network with thorough, on-box and off-box reporting.

Manufacturer Part Number
01-SSC-1712
EAN/UPC
0758479017127,758479017127
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: SonicOS 6.1

Security cores: 4

10 GbE interfaces: —

1 GbE interfaces: 8 x 1 GbE

Management interfaces: 1 GbE, 1 Console

Memory (RAM): 2.0 GB

Expansion: 1 Expansion Slot (Rear), SD Card

Firewall inspection throughput: 1.9 Gbps

Full DPI throughput: 300 Mbps

Application inspection throughput: 700 Mbps

IPS throughput: 700 Mbps

Anti-malware inspection throughput: 400 Mbps

IMIX throughput: 600 Mbps

SSL Inspection and Decryption (DPI SSL): 200 Mbps

VPN throughput: 1.1 Gbps

Connections per second: 15,000/sec

Maximum connections (SPI): 225,000

Maximum connections (DPI): 125,000

SonicPoints supported (Maximum): 32

Single Sign On (SSO) Users: 250

VPN

Site-to-site tunnels: 75

IPSec VPN clients (Maximum): 10 (250)

SSL VPN licenses (Maximum): 2 (25)

Encryption/Authentication: DES, 3DES, AES (128, 192, 256-bit)/MD5, SHA-1

Key exchange: Diffie Hellman Groups 1, 2, 5, 14

Route-based VPN: RIP, OSPF

Networking

IP address assignment: Static (DHCP PPPoE, L2TP and PPTP client), Internal DHCP server, DHCP Relay

NAT modes: 1:1, many:1, 1:many, flexible NAT (overlapping IPS), PAT, transparent mode

VLAN interfaces: 50

Routing protocols: BGP, OSPF, RIPv1/v2, static routes, policy-based routing, multicast

QoS: Bandwidth priority, max bandwidth, guaranteed bandwidth, DSCP marking, 802.1p

Authentication: XAUTH/RADIUS, Active Directory, SSO, LDAP, Novell, internal user database, Terminal Services, Citrix

VoIP: Full H323-v1-5, SIP

Standards: TCP/IP, ICMP, HTTP, HTTPS, IPSec, ISAKMP/IKE, SNMP, DHCP, PPPoE, L2TP, PPTP, RADIUS, IEEE 802.3

Certifications: VPNC, ICSA Firwall, ICSA Anti-Virus

Certifications ending: FIPS 140-2, Common Criteria EAL1+

Common Access Card (CAC): Pending

Hardware

Power supply: 200W

Fans: Dual, Fixed

Input power: 100-240 VAC, 60-50 Hz

Maximum power consumption (W): 49.4

Form factor: 1U Rack Mountable

Dimensions: 1.75 x 10.25 x 17 in (4.5 x 26 x 43 cm)

Weight: 10.1 lb (4.6 kg)

WEEE weight: 11.0 lb (5.0 kg)

Shipping weight: 14.3 lb (6.5 kg)

Major regulatory: FCC Class A, CE (EMC, LVD, RoHS), C-Tick, VCCI Class A, MSIP/KCC Class A, UL, cUL, TUV/GS, CB, Mexico CoC by UL, WEEE , REACH, ANATEL, BSMI, CU

Environment: 32-105 F, 0-40 deg C

Humidity: 10-90% non-condensing.

MTBF (Years): 20.2