Singlewire InformaCast Speaker

The CyberData Singlewire InformaCast® Talk-Back Speaker enables two-way conversations using the Singlewire InformaCast® Talk Back application running on the phone. The Talk-Back Speaker easily connects into local area networks with a single CAT5/6 cable from your PoE switch. Its small footprint allows the speaker to be mounted almost anywhere with multiple mounting options available.

Manufacturer Part Number
011395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocol: InformaCast® and/or SIP

Ethernet I/F: 10/100 Mbps

Power Input: PoE 802.3af/802.3at

Operating Temperature: -10 degrees C to 50 degrees C (14 degrees F to 122 degrees F)

Payload Types: G.711 μ-law, G.711 a-law, and G.722 + Singlewire HD

Output Level: 10 Watts Peak Power

Sensitivity: 96dB / 1W / 1M S.P. Level

Dimensions: 9" x 2.4"

Warranty: 2 Year Limited

Part Number Standard Color: 011395, RAL 9002, Gray White (replaces 011102)

Part Number Optional Color: 011396, RAL 9003, Signal White (replaces 011103)