SIP Speaker

The CyberData SIP Speaker is the latest in IP technology. This Power over Ethernet (PoE 802.3af/802.3at) VoIP mass notification device has network-controlled speaker volume, simultaneous SIP and priority-based Multicast streaming, and integrates with both the CyberData Wall Mount and the CyberData Wall Mount Clock Kit. The speaker is compatible with most SIP-based IP PBX. In a non SiP environment, the speaker is capable of broadcasting audio through Multicast. Its small footprint and low height allows the speaker to be discreetly mounted almost anywhere.

Manufacturer Part Number
011393
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocol: SIP RFC 3261 Compatible

Ethernet I/F: 10/100 Mbps

Power Input: PoE 802.3af/802.3at

Operating Temperature: -10 degrees C to 50 degrees C (14 degrees F to 122 degrees F)

Payload Types: G.711 μ-law, G.711 a-law, G.722 μ-law, G.722 a-law

Output Level: 10 Watts Peak

Sensitivity: 96dB / 1W / 1M S.P. Level

Dimensions: 9" x 2.4"

Warranty: 2 Year Limited

Part Number Standard Color: 011393, RAL 9002 Gray White (replaces 011098)

Part Number Optional Color: 011394, RAL 9003 Signal White (replaces 011099)