Hard Drive - 1.2 TB - SAS 12Gb/s

Increase the storage capacity of your system with the 1.2 TB Hard Drive from Dell. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

Manufacturer Part Number
400-AJPI
EAN/UPC
0884116252603,884116252603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Type:Hard drive - hot-swap
Capacity:1.2 TB
Form Factor:2.5"
Interface:SAS 12Gb/s
Data Transfer Rat:1200 MBps
Spindle Speed:10000 rpm

General
Device Type:Hard drive - hot-swap
Capacity:1.2 TB
Form Factor:2.5"
Interface:SAS 12Gb/s

Performance
Drive Transfer Rate:1200 MBps (external)
Spindle Speed:10000 rpm

Expansion & Connectivity
Interfaces:1 x SAS 12 Gb/s
Compatible Bays:1 x 2.5" - hot-swap