This Lenovo® 4X70J67434 Compatible 4GB DDR4-2133MHz Single Rank Unbuffered 1.2V 260-pin CL15 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Compatible OEM: Lenovo®
Compatible With OEM Part Number(s): 4X70J67434
Physical Specification
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
CAS Latency: CL15
Chip By Value: x8
DIMM Type: Unbuffered
Error Correction: No
Factory Original Tier 1: No
Form Factor: SODIMM
Kit: No Kit - 1 Piece
Memory Size: 4GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 260
Rank: Single
Speed: 2133MHz
Technology: DDR4
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455546437