Tablet PC Accessory Kit

Experience protection and function with the iPad Air 360deg Rotating Keyboard Case from Kingrain. This case and keyboard combination makes it great to finish any project easily on your iPad Air. It features Bluetooth connectivity and function buttons that provide shortcuts for faster typing.

Manufacturer Part Number
BTC-IPA-BLK
EAN/UPC
0810703021147,810703021147
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible With Ipad Air(r)
  • Bluetooth(r) Connectivity With Range Up To 33ft
  • Usb Port For Recharging Battery
  • Takes 2.5 Hours For Full Charge
  • Power On/off Switch Allows User To Save Battery Power
  • Battery Indicator
  • Smart Function Will Put Ipad Air(r) & Keyboard To Sleep When Closed & Wake Up When Opened
  • 180mah Battery Allows 90 Hours Of Uninterrupted Typing
  • Function Buttons Allow For Quick Shortcut Keys While Working On Projects
  • Responsive Keys Offer Quick Typing For Projects