Professional Miniature Condenser Microphone

The C430 professional condenser microphone is specifically designed for cymbal and overhead miking. The frequency response of the C430 ensures a uniquely crisp sound which often reduces the need for external EQs. With its extremely compact external dimensions, the C430 microphone will keep a low profile in any application without compromising audio quality.

Manufacturer Part Number
2795X00040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Polar Pattern: Cardioid

Audio frequency bandwidth: 20 - 20000 Hz

Equivalent noise level: 33 dB-A

Sensitivity: 7 mV/Pa

Signal to Noise: 61 dB-A

Electrical impedance: 200 Ohms

Recommended load impedance: 2000 Ohms

Dimensions

Height: 79 mm

Diameter: 19 mm

Net Weight: 23 g

Design

Body: metal

Finish: matte black

Audio Output

Type: Balanced XLR

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 9 to 52 V

Current: 2 mA