4-Port 25W USB Smart Wall Charger

SIIG’s 4-Port 25W USB Smart Wall Charger provides 4 USB ports with a total power output of 5A/25W (Max) to charge up to 4 devices simultaneously. Each port supports up to 2.4A power output capacity with smart charging IC integrated to detect and adjust the connected device’s power output for maximum charging efficiency.  This compact and lightweight charger with foldable AC plug offers greater portability while on the road.  It is an intelligent and organized tool to charge your iPhones, iPads, smartphones, tablets, and other compatible USB powered devices using only one wall outlet.

Manufacturer Part Number
AC-PW0U14-N1
EAN/UPC
0662774021843,662774021843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: 110V-240V AC
  • Total Output: 5V DC/5A Max
  • Protection: over-voltage, over-current, short-circuit and over–temperature
  • Product details:
  • Weight: 0.26lbs
  • Dimensions: 2.17"(W) x 2.8"(H) x 1.14"(D)
  • Color: Red and Black
  • Environmental conditions:
  • Operating temperature: 32° F to 170° F (0° C to 80° C)
  • Operating humidity: 10% to 95% RH
  • Storage temperature: 32° F to 175° F (0°C to 85°C)
  • Storage humidity: 10% to 95% RH
  • Certifications/Standards: FCC, RoHS, UL
  • Warranty: 1 year limited
  • Country of origin: China