Ostrog ADV ECA3380AS-R Computer Case with Red LED

Ostrog ADV, a mid-tower case, is featuring ENERMAX LIGHTING LED Technology. It is the world first computer chassis with LED light strips in the front and on the top panels of which lighting modes are also in sync with the 2 pre-installed ENERMAX Vegas fans. For those who pursue stunning gaming cases, Ostrog ADV is your LED lighting fortress.

Manufacturer Part Number
ECA3380AS-R
EAN/UPC
0816163008469,816163008469
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: ECA3380AS-R
Dimensions (mm): D493 x W215 x H516mm
M/B Type: ATX, Micro ATX, Mini ITX
I/O: USB 3.0 x 2, USB 2.0 x 2, HD audio, Fan controller
Vegas LED Modes: All on/Dimmed/Flash/Sparkle/Vegas/Off
LED Color: Blue: Red: Green
M/B Tray/PCI Slot Color
Drive Bays:

  • 5.25": 3
  • 3.5": 6 (Hidden)
  • 2.5": 6 (Hidden, converted from 3.5” HDD trays)
Expansion Slots: 7
Fan Slots:
  • Front: 2 x 120mm fan (2 x ENERMAX Vegas LED fans pre-installed)
  • Rear: 1 x 120mm fan (1 x Enerflo fan pre-installed)
  • Top: 2 x 140 / 120mm
  • Bottom: 1 x 120mm
Liquid Cooling:
  • Top: 280/240mm Radiator (60mm Height clearance)
  • Bottom: 120mm Radiator
PSU: Standard ATX PS2 (Optional)
Maximum Compatibility: VGA Card Length: 414mm
CPU Cooler Height: 174mm