Travel Power Bank Backup Battery

Ultra-portable recharging for Apple Watch whenever you need it.

Leave your Apple Watch Magnetic Charging Cable safe at home when you travel with Griffin’s Travel Power Bank for Apple Watch. The compact battery and integrated charging surface deliver ultra-portable power wherever and whenever you need it.

The built-in rechargeable battery delivers up to 2.5 full charges for your Apple Watch before it needs recharging through the included micro-USB cable. With a compact footprint (approximately the size of a small stack of business cards), the Travel Power Bank slips easily into a bag, backpack or briefcase. A keyring is attached, so you can clip it to a hook or carabiner, or attach it to your keys.

Manufacturer Part Number
GC42248
EAN/UPC
0685387430178,685387430178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1050 mAh rechargeable battery provides up to 2.5 full charges for an Apple Watch
  • Certified, MFI-compliant Magnetic Charging surface is built into the battery; no cables to lose
  • Battery charges via any 5-volt USB charger or computer USB port
  • Charge status LED indicator
  • Dimensions: 1.5” (38.1 mm) W X .375” (9.5 mm) D X 4.5” (114.3 mm) H
  • Weight: 1.6 oz (45.3 g)
  • In The Box: Travel Power Bank, Keyring, User Manual
  • Warranty: Guaranteed for Life