The SP840 combines the best features of our FPS-1000 into one contemporary, lightweight design, making it essential for on-wall or recessed/in-furniture applications. With 30° of built in swivel, the SP840 ensures your guests will be able to find the perfect desired viewing angle. This mount is VESA® compliant and accommodates virtually any flat panel display up to 60lb. Equipped with functionality, maximum aesthetics, versatile installation and endless display compatibility options, the SP840 is the ideal solution for any commercial or residential application.
Note:
Color: Black
Finish: Black
Distance from Wall: 2.64 - 11.55" (67 - 293mm)
Increlock Increments: 0, 3.3, 6.6, 10
Mounting Pattern: 400 x 400mm (15.75 x 15.75")
Minimum to Maximum Screen Size: 32" to 55"
Security Features: Security Hardware
Tilt: 0, 3.3, 6.6, 10
VESA Pattern: 200 x100 to 400 x 400
Weight Capacity: 60lb (27kg)
Product Dimensions: 20.65 x 16.74 x 2.32-11.29" (525 x 425 x 59-287mm)
Shipping Weight: 15.65lb (8kg)
Ship Dimensions: 12.5 x 4 x 21.25" (317.5 x 101.6 x 539.8mm)
UPC Code: 735029308577