The Lenovo ThinkVision monitor T2054p is a commercial monitor with premium product features. It contains built-in VGA + DP + HDMI interfaces and tilt stand function. It provides a wide viewing angle by IPS panel. To save space, this monitor is also designed to support ThinkCentre's Tiny PC with the Clamp Bracket. It is environmentally conscious, meeting the latest green standards including Energy Star 6.0 Certified, TUV Green Mark, EPEAT Gold Certified, TCO Display 6.0, TCO Certified Edge 2.0, UL Environment Gold, CEL 1, RoHs and 85% PCC plastic resins. 19.5” Colour Monitor Digital Controls with 8-language OSD DDC 2B, DDC/CI, EDID 1.3 VGA + DP1.2 + HDMI1.4 HDCP Support, Win7/Win 8&Win8.1/Win10 Premium Logo TCO Display Edge 2.0 and ISO 9241-307 EPEAT Gold/ULe Gold/TUV Green Mark Mercury-/Arsenic-free Glass Energy Star 6.0 RoHS/China RoHS Compliance LED Backlight panel Plastic Material Recycle Content >=85%
Note:
Part number: 60G1MAR2US
Other Information: Microsoft Windows 8 Microsoft Windows 8.1 Microsoft Windows 7 Microsoft Windows 10
Brightness: 250 cd/m2
Connector: HDMI,DP,VGA
Contrast Ratio: 1000:1
Display Type: IPS
Ergonomics: CEL Grade 1,TUV Green Mark,China RoHS,EPEAT Gold,TCO 6.0,Energy Star 6.0
Height Adjustment Metric: 355.2
Height Adjustment Metric Units: mm
Height Adjustment US: 13.98
Maximum Resolution: 1440 x900
Monitor Technology: LED
Native Resolution: 1440 x900
Power Supply Type: Internal
Preset Modes Text: 22
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches:19.5
Viewable Image Height US: 13.86
Viewable Image Height US Units: in
Viewable Image Height Metric: 352.1
Viewable Image Height Metric Units: mm
Viewable Image Width US: 18.62
Viewable Image Width US Units: in
Viewable Image Width Metric: 473
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel
Tilt: -5 to 22 degree
Recommended Resolution: 1440x900
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: EPEAT Gold,RoHS,UL Environment Gold,CEL Tier 1 (China),Energy Star 6.0,TUV Green Mark,TCO Display 6.0,TCO Display Edge 2.0
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 45
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 242.6
Depth: 242.6mm
Depth Metric Units: mm
Depth (US): 9.55in
Height Metric: 455.9
Height: 455.9mm
Height Metric Units: mm
Height (US): 17.95in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 45C
Min Operating Temperature + Units: 0C
Weight US: 8.16
Weight US Units: lbs
Weight Metric: 3.7
Weight Metric Units: Kg
Width Metric: 454.2
Width: 454.2mm
Width Metric Units: mm
Width (US): 17.88in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service