Enjoy professional performance with ThinkVision T2424z LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2424z w/I VOIP function also provides multiple interface options and integrated USB3.0 hub, make your connectivity more easily. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact..
Note:
Part number: 60F8MAR1US
Other Information: Microsoft Windows 7, Windows 8.0, Windows 8.1, Windows 10
Anti Glare Screen: Yes
Brightness: 250 cd/m2
Connector: VGA,DP,HDMI
Contrast Ratio: 1000:1, 3M:1
Display Type: FHD Wide IPS
Height Adjustment Metric Units: mm
Maximum Resolution: 1920x1080
Case Color: --
Monitor Technology: IPS
Native Resolution: 1920x1080
Power Supply Type: Internal
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 23.8
Viewable Image Height Metric: 296.46
Viewable Image Height Metric Units: mm
Viewable Image Width US Units: in
Viewable Image Width Metric: 527.04
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Tilt: -5 to 30 degrees
Recommended Resolution: 1920 x 1080
Vertical Viewing Angle: 178 degrees
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: TUV Green Mark,EPEAT Gold,UL Environment Gold,Energy Star 6.0
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 264.2
Depth: 264.2mm
Depth Metric Units: mm
Depth (US): 10.4in
Height Metric: 496
Height: 496mm
Height Metric Units: mm
Height (US): 19.53in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 12.9
Weight US Units: lbs
Weight Metric: 5.85
Weight Metric Units: Kg
Width Metric: 563.6
Width: 563.6mm
Width Metric Units: mm
Width (US): 22.19in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service