Enjoy professional performance with ThinkVision T2224z LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2224z w/I VOIP function also provides multiple interface options and integrated USB3.0 hub, make your connectivity more easily. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.
Note:
Part number: 60F5MAR6US
Other Information: Microsoft Windows 7, Windows 8.0, Windows 8.1
Anti Glare Screen: Yes
Brightness: 250 cd/m2
Max Colors Built in Screen: 16.7 million
Connector: DP,VGA,HDMI
Contrast Ratio: 1000:1 , 3M:1 dynamic
Display Type: FHD IPS LED
Dot Pitch: 0.248mm
Ergonomics: TUV Green Mark,UL Environment Gold,TCO 6.0,Energy Star 6.0 ,EPEAT Gold
Maximum Resolution: 1920x1080
Monitor Technology: IPS
Native Resolution: 1920x1080
Power Supply Type: Internal
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 21.5
Viewable Image Height Metric: 267.76
Viewable Image Height Metric Units: mm
Viewable Image Width Metric:476.06
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: -45°/45°
Tilt: -5° / 30°
Vertical Viewing Angle: 178degrees
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: Energy Star 6.0,TUV Green Mark,UL Environment Gold,EPEAT Gold
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 242.7
Depth: 242.7mm
Depth Metric Units: mm
Depth (US): 9.55in
Height Metric: 357.8
HeightL 357.8mm
Height Metric Units: mm
Height (US): 14.08in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 10.63
Weight US Units: lbs
Weight Metric: 4.83
Weight Metric Units: Kg
Width Metric: 512.9
Width: 512.9mm
Width Metric Units: mm
Width (US): 20.19in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service