Enjoy professional performance with ThinkVision T2224p LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2224p also provides multiple interface options and integrated USB3.0 hub, make your connectivity more easily. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.
Note:
Technical Information/Performance Specifications:
Packed: In inches & mm
Packaged w/stand(EPS): 6.64kg / 14.608lbs
Packaged w/stand(Paper cushion): 7.29kg / 16.038lbs
Unpacked w/ stand: 4.84kg / 10.648lbs
Unpacked w/o stand (Head Only)*: 3.07kg / 6.75lbs
Unpacked stand only: 1.73kg / 3.81lbs
Feature: LCD Monitor
Monitor Size: 21.5-inch
Display area: 476.064 mm (H) x 267.786 mm (V)
Native Resolution: 1920 x 1080
Contrast ratio (typical): 1000:1, 3M:1 dynamic
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:09
Pixel pitch: 0.248 mm (H) x 0.248mm (V)
Colors: 16.7M
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response time: 7 ms
Video input: VGA + HDMI + DP
Signal cable – VGA: 1.8 M
Signal cable – DP: No
USB hub: 4 x USB3.0
USB cable: 1.8M
Bezel width
Left & Right: 17.6 mm
Top: 17.6 mm
Bottom:17.6 mm
Tilt: -5 to 30 degrees
Swivel: -45 degrees to 45 degrees
Lift: 110 mm
Pivot: 0~90 degree, clockwise
Soundbar Attachment: N/A
Tiny Support: Support Clamp Bracket
VESA mount: 100mm x 100mm
Kensington lock slot: Yes
Cable Management: Yes
OSD: Yes
OSD languages: 8
User-defined display modes: 20
Power consumption (sleep/off): <0.5w/ 0.3w
ISO 9241-307 compliant: Yes