Style-line Q2781PQ Widescreen LCD Monitor

With an ultra-slim profile and stylish metallic base, this 27-inch display brings modern design into your home or office. You’ll enjoy accurate colours and an impressive picture quality thanks to the AH-IPS panel and the 1440p resolution, and the built-in DisplayPort and HDMI (x2) connectors make it a breeze to hook up your computer and other devices.

Manufacturer Part Number
Q2781PQ
EAN/UPC
4038986185813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Monitor Line Style-line
Monitor Size 27 Inch
Visible Screen Size 596.74 x 335.66
Screen Format 16:9
Brightness 350 cd/m2 (type)
Contrast Ratio 1000:1
Dynamic Contrast Ratio 50M:1
Viewing Angle 178/178
Response time 4 ms

Scanning Frequency
Scanning Frequency 30-83khz/50-76hz

Resolution
Maximum Resolution 2560x1440@60Hz
Recommended Resolution 2560x1440@60Hz
Colors 16.7 Million
HDCP compatible

Signal Input
Analogue Input: D-Sub
Digital Input: HDMI 
Display Port Input

Power
Power Source 100 - 240V 50/60Hz
Power Consumption External
On: 45W
Standby: 0.5W
Off: 0.5W

Ergonomics
Tilt -2/16

Other Features
Plug and play
Kensington Lock
i-Menu
e-Saver
FlickerFree

Regulations
Energystar 6 , TCO 6 , EPEAT No , CE , EAC

OSD Languages
AOC 2K11 OSD/ English, French , Spanish, Portuguese, German, Italian, Dutch, Swedish, Finnish, Polish ,Czech, Russian, Korean, Traditional Chinese, Simple Chinese, Japanese