Full-Motion Gas Spring Desk Mount for Latest iMac

SIIG’s Full-Motion Gas Spring Desk Mount for Latest iMac is designed to accommodate 21" and 27" iMac systems with weight capacity up to 24 lbs. This premium quality full-motion desk mount utilizes gas spring mechanism to provide smooth and effortless viewing angle adjustment for maximum ergonomic comfort. It supports multi-direction (360° swivel, tilt and pan) viewing angle and height adjustment up to 11 inches to optimize your viewing position. Heavy-duty C-clamp and grommet mount bases are both included for convenient options to provide a quick and easy installation to most types of desk and table. On-board cable management system keeps cable neat and organized. This full motion desk mount is an ideal iMac accessory for use in business or home office to free up workspace and reduce desktop clutter.

Manufacturer Part Number
CE-MT2211-S1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Screen size: 21.5” and 27” (measured diagonally)
  • Weight capacity: up to 24 lbs
  • Tilt angle: up 90° / down 35°
  • Pan angle: 180° (left/right)
  • Swivel: 360°
  • Height adjustment (spring arm): 11 inches
  • Mounting options:
    • C-clamp: compatible with desk or table surface from 0.8" to 3.3" thick
    • Grommet hole: compatible with surface hole 3/8" to 2.25" wide and up to 3" thick
  • Product dimensions: 24.8" (W) x 27.6" (H) x 4.3" (D)
  • Product weight: 10.14 lbs
  • Certifications/Standards: RoHS
  • Warranty: 3 years limited
  • Country of origin: China