B603MGY Surge Suppressor/Protector

The Essential Surge Protector B603MGY from CyberPower offers vital surge protection for common home and office devices such as computers and electronics. It prevents spikes in energy caused by storms and electrical power surges from reaching your electronic equipment. The B603MGY provides 900 joules of protection with 6 outlets and a power cord (3 ft.).
Features of the B603MGY include automatic shutdown, metal oxide varistor (MOV) technology, an EMI/RFI noise filter, keyhole mounting slots, and impact-resistant casing. This surge suppressor comes with a Limited Lifetime Warranty and a Connected Equipment Guarantee.

Surge Protection
Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

Automatic Shutdown
Protects connected electronics with the integrated circuit breaker which automatically switches off in the event of an overload that exceeds the model's ability to suppress the signal.

EMI/RFI Noise Filter
Maintains clean power for connected equipment by filtering out electromagnetic and radio frequency interference to improve picture and sound quality.

Metal Oxide Varistor (MOV) Technology
Allows normal current to pass through the device, while diverting any surges/spikes through the ground circuit, to safeguard connected electronics and the surge suppressor.

Keyhole Slots
Enable the model to be placed on a wall, under a desk, and in other configurations to optimize space and keep power cords out of the way.

Impact-Resistant Casing
Ensures maximum durability and prolongs the life of the model.

Connected Equipment Guarantee
CyberPower will repair or replace properly connected equipment if it is damaged by a power surge.

Limited Lifetime Warranty
Covers defects in materials and workmanship in the product under normal use and conditions. See warranty for details.

Manufacturer Part Number
B603MGY
EAN/UPC
0649532619610,649532619610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Voltage : 125 V
Switch : Non Lighted On/Off - Reset
Circuit Breaker: 15 Amp
Plug Type: NEMA 5-15P
Plug Style: Straight
Cord Length : 3 ft.

Output
Outlets - Total: 6
Outlet Type: NEMA 5-15R

Surge Protection & Filtering
Surge Suppression : 900 joules
Maximum Surge Current : 45,000 amps
Maximum Surge Current H-N : 15,000 amps
Maximum Surge Current H-G : 15,000 amps
Maximum Surge Current N-G : 15,000 amps
Clamping Voltage : 400 V (L-N, L-G, N-G)
Response Time : < 1 nanosecond
EMI/RFI Filtration : 150 KHz – 100 MHz
Attenuation : Up to 32 dB

Physical
Keyhole Mounting Slots: Yes

Certifications
Safety : UL1363
UL1449 3rd Edition
cUL
Environmental : RoHS Compliant

Warranty
Product Warranty : Limited Lifetime
Connected Equipment Guarantee : Lifetime
CEG Amount : $50,000