B100W Surge Suppressor/Protector

The single-outlet B100W Surge Protector wall tap from CyberPower protects electronic devices from damage caused by power spikes and surges. The ultra-compact B100W is ideal for at home or on-the-go. Rated at 350 joules, this surge suppressor features an LED to indicate the connected equipment is protected. The B100W Surge Protector comes with Lifetime Limited Warranty and a $15,000 Connected Equipment Guarantee. Surge ProtectionDiverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage. Metal Oxide Varistor (MOV) TechnologyAllows normal current to pass through the device, while diverting any surges/spikes through the ground circuit, to safeguard connected electronics and the surge suppressor.Wall Tap PlugEnables the model to be plugged directly into a wall outlet without a power cord.LED IndicatorLights to indicate the model's status: Protected.Impact-Resistant CasingEnsures maximum durability and prolongs the life of the model.Connected Equipment GuaranteeCyberPower will repair or replace properly connected equipment if it is damaged by a power surge.Limited Lifetime WarrantyCovers defects in materials and workmanship in the product under normal use and conditions. See warranty for details.

Manufacturer Part Number
B100W
EAN/UPC
0649532619511,649532619511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Voltage: 125 V
Switch: None
Plug Type: NEMA 5-15P
Plug Style: Wall Tap

Output 
Outlet Type: NEMA 5-15R
Outlets - Total: 1

Surge Protection & Filtering
Surge Suppression: 350 joules
Response Time: < 1 nanosecond
EMI/RFI Filtration: 150 KHz – 100 MHz
Attenuation: Up to 43 dB

Indicators 
Indicators: Protected

Certifications
Safety: UL1449 3rd Edition
cUL
Environmental: RoHS Compliant

Warranty 
Product Warranty: Limited Lifetime
Connected Equipment Guarantee: Lifetime
CEG Amount: $15,000