GC3012 Power Extension Cord

The GC3012 Indoor Extension Cord from CyberPower expands one outlet to three outlets, giving you a 12-foot reach. The Indoor Extension Cord is ideal for indoor office use.

Outlets
Expands and extends one outlet into three (non-grounded) outlets

Safety Outlet Covers
Protect children against accidental shocks

Power Cord
Durable 12 foot power cord

Manufacturer Part Number
GC3012
EAN/UPC
0649532616541,649532616541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input 
Voltage: 125V
Plug Type: NEMA 5-15P
Cord Length: 12 ft.
Plug Style: Straight

Output 
Outlet Type: NEMA 5-15R
Outlets - Total: 3

Technical Specs 
Electrical Rating: 125V/13A/60Hz
                                1625W Continuous Duty

Physical
Safety Covers: Yes

Certifications
Safety: ETL