B6010MGY Surge Suppressor/Protector

Designed for job sites and high traffic areas, the B6010MGY Heavy-Duty Surge Protector from CyberPower provides eight surge-protected outlets (three widely spaced to accommodate large AC plugs) and a 10-foot power cord. This metal-housed surge suppressor, rated at 900 joules, absorbs excess voltages from electrical surges and spikes that can damage electronic devices and sensitive equipment. Multiple electrical devices can be connected to a single AC wall socket.

The B6010MGY Heavy-Duty Surge Protector is ideal for use with rechargeable tools, small electronics, and power tools. Features include an LED indicator, an integrated 15-Amp circuit breaker with on/off switch, and keyhole mounting slots. The B6010MGY Heavy-Duty Surge Protector comes with a user manual and is backed by a Lifetime Limited Warranty and a $50,000 Connected Equipment Guarantee.

Surge Protection
Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

Transformer-Spaced Outlets
Accommodate transformer-based plugs without compromising the access of other outlets.

Automatic Shutdown
Protects connected electronics with the integrated circuit breaker which automatically switches off in the event of an overload that exceeds the model's ability to suppress the signal.

EMI/RFI Noise Filter
Maintains clean power for connected equipment by filtering out electromagnetic and radio frequency interference to improve picture and sound quality.

Metal Oxide Varistor (MOV) Technology
Allows normal current to pass through the device, while diverting any surges/spikes through the ground circuit, to safeguard connected electronics and the surge suppressor.

Keyhole Slots
Enable the model to be placed on a wall, under a desk, and in other configurations to optimize space and keep power cords out of the way.

Metal Casing
Ensures maximum durability and prolongs the life of the model.

Connected Equipment Guarantee
CyberPower will repair or replace properly connected equipment if it is damaged by a power surge.

Limited Lifetime Warranty
Covers defects in materials and workmanship in the product under normal use and conditions. See warranty for details.

Manufacturer Part Number
B6010MGY
EAN/UPC
0649532612543,649532612543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Voltage : 125 V
Switch : Non Lighted On/Off - Reset
Circuit Breaker: 15 Amp
Plug Type: NEMA 5-15P
Plug Style: Straight
Cord Length : 10 ft.

Output
Outlets - Total: 8
Outlets - Wide Sapced: 3
Outlet Type: NEMA 5-15R

Surge Protection & Filtering
Surge Suppression : 900 joules
Response Time : < 1 nanosecond
EMI/RFI Filtration : 150 KHz – 100 MHz
Attenuation : Up to 43 dB

Physical
Keyhole Mounting Slots: Yes
Indicators: Protected LED

Certifications
Safety : ETL
Environmental : RoHS Compliant

Warranty
Product Warranty : Limited Lifetime
Connected Equipment Guarantee : Lifetime
CEG Amount : $50,000