Photoshop Elements & Premiere Elements v.15.0 Student & Teacher Edition

Make your photos and movies as amazing as your memories.

You take pictures and video of all your special moments. Adobe Photoshop Elements 15 & Premiere Elements 15 automates the organizing and editing so you can have fun creating and sharing amazing photos and movies.

Organize

It’s easier than ever to find photos by the people in them, the places they were taken and the events they depict. And now you can automatically find photos based on subjects like sunsets, birthdays, cats, dogs and more.

Edit

Make any snapshot extra-special with everything from one-click fixes to artistic looks, and turn rough clips into real movies you’ll watch over and over. Photoshop Elements & Premiere Elements can guide you through or do it for you.

Create

Surround yourself with your memories by making beautiful photo slideshows, calendars, scrapbook pages, and cards, and bring collages to life with photos and videos together. Add style and polish to movies with effects, transitions, themes, titles, and music.

Share

Share with friends and family the way that works for you—Facebook, YouTube, Vimeo, Twitter, disc, HDTV, and more.

Manufacturer Part Number
65273267
EAN/UPC
0883919271460,883919271460
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirments

Processor:

  • 2 GHz or faster processor with SSE2 support; dual-core processor required for HDV or AVCHD editing and Blu-ray or AVCHD export; Core i7 required for XAVC S (PC)
  • Multicore Intel processor (64-bit) for Mac
Operating System:
  • Microsoft Windows 7 with Service Pack 1, Windows 8, or Windows 10 (64-bit)
  • Mac OS X v.10.10, v.10.11, or v.10.12
Hard Disk:
  • 12 GB of available space to install applications; additional 5 GB to download content for PC
  • 10 GB of available space to install applications; additional 12 GB to download content for Mac
Memory:
  • 4 GB of RAM
Optical Drive:
  • DVD-ROM (for installation from DVD)
Others:
  • 1024x768 display resolution (at 100% scale factor)
  • Microsoft DirectX 9 or 10 compatible sound and display driver for PC
  • Compatible DVD burner required to burn DVDs; compatible Blu-ray burner required to burn Blu-ray discs
  • Windows Media Player (required if importing/exporting Windows Media formats) for PC
  • Internet connection required for product activation and content download