4000 Watt 6 Channel Mosfet Amplifier with Wireless Bluetooth Audio Interface

Upgrade your audio system with Lanzar's next generation power handling and distribution amplifier technology. New for 2014, Lanzar introduces the innovative Heritage Series Bluetooth Amps that combine high-performance audio processing power with Bluetooth wireless streaming capability! With built-in Bluetooth, you'll be able to wirelessly stream audio from virtually any Bluetooth device -- quick and easy. Instantly stream your favorite tracks from your smartphone or tablet; you can also stream your favorite internet radio providers like Pandora, Spotify, iHeart, etc. Engineered to perform and packed with versatile sound specialization, the Heritage Series Amps also feature MOSFET efficient power processing, bass boost circuitry, 2 Ohm stereo stability, bridge-ability and plenty more features to amplify and satisfy. Join the trend of Bluetooth and sound amplifying power with Lanzar Heritage (HTG) amps.

Manufacturer Part Number
HTG668BT
EAN/UPC
0068888756921,068888756921
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 6 X 250W RMS @ 4 Ohms
  • 6 X 350W RMS @ 2 Ohms
  • 3 X 1,000W MAX @ 4 Ohms Bridged
  • 6 X 500W MAX @ 4 Ohms
  • Wireless Bluetooth Audio Interface
  • Bass Boost Circuit
  • Bridgeable at 4 Ohms
  • 2 Ohm Stereo Stable
  • Chrome RCA Inputs
  • Stereo Line Outputs for Left and Right Channel
  • Low Pass Filter Controls
  • LPF Freq. Response: 40Hz-250Hz
  • High Pass Filter Controls
  • HPF Freq. Response: 40Hz-250Hz
  • Band Pass Filter Controls
  • BPF Freq. Response: 40Hz-3KHz
  • Power and Protection LED Indicators
  • Soft Turn-on/Turn-off
  • THD: <0.01%
  • S/N Ratio: >90dB
  • Channel Separation: >65dB
  • Freq. Response: 10Hz-45KHz
  • Fuse: 25A X 3
  • Dimensions: 19.29''(L) X 2.24''(H) X 8.81''(W)
  • Sold as : 1