BrilliantColorPanel BCP120 Projection Screen

The ViewSonic® BrilliantColorPanel™ BCP120 is the ideal screen for ultra-short throw projectors with a 0.30 throw ratio or less. With a 120” screen size and 16:9 aspect ratio, the BCP120 is designed to deliver huge 1080p images. By diffusing high ambient light, this screen enhances contrast and helps to eliminate washed out images, making it perfect for businesses, classrooms, public displays, and home theaters. With a simplistic design, the BCP120 can be quickly and easily assembled and mounted with the included hardware.

Manufacturer Part Number
BCP120
EAN/UPC
0766907880915,766907880915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Display Size (in.)

120

Throw Ratio

<0.3

Aspect Ratio

16:9

Peak Gain

0.35 (+/-) 0.05

Half Gain Angle

80º

Frame Width

0.43" or 11mm

Frame Depth

1.4" or 30mm

Dimensions (imperial) (wxhxd)

Packaging (in.)

109.0 x 15.0 x 6.3

Physical (in.)

105.5 x 59.7 x 1.4

Weight (imperial)

Net (lbs)

32

Gross (lbs)

72.8