The QND-7080R from Hanwha's Q Series affordable network camera line is a 4MP indoor dome network camera featuring WiseStream, Hanwha's compression technology, triple codec H.265/H.264/MJPEG, 2.8 ~ 12.0mm motorized varifocal lens, IR, PoE/12VDC, 120dB True WDR, Defocus Detection, Hallway View, one-way audio and SD card slot (SD/SDHC/SDXC up to 128GB).
Note:
Video
Imaging Device: 1/3" 4M CMOS
Total Pixels: 2,720(H) x 1,536(V)
Effective Pixels: 2,688(H) x 1,520(V)
Scanning System: Progressive
Min. Illumination: Color : 0.15Lux (30IRE), B/W : 0Lux (IR LED on)
Lens
Focal Length (Zoom Ratio): 2.8 ~ 12mm (4.3x) motorized varifocal
Max. Aperture Ratio: F1.4
Angular Field of View: H : 109.7˚ ~ 26.0˚ / V : 60.8˚ ~ 15.2˚ / D : 131.3˚ ~ 30.1˚
Focus Control: Simple focus (Motorized V/F) / Manual, Remote control via network
Lens Type: DC auto iris
Mount Type: Board type
Pan / Tilt / Rotat e:
Pan / Tilt / Rotate Range: 0° ~ 350° / 0° ~ 67° / 0° ~ 355°
Operational
IR Viewable Length: 20m (65.62ft)
Camera Title: Off / On (Displayed up to 20 characters per line)
- W/W : English / Numeric / Special characters
- China : English / Numeric / Special / Chinese characters
- Common : Multi-line (Max. 5), Color (Grey / Green / Red / Blue / Black / White), Transparency, Auto scale by resolution
Day & Night: True Day & Night
Backlight Compensation: Off / BLC / WDR
Wide Dynamic Range: 120dB
Digital Noise Reduction: SSNR (Off / On)
Motion Detection: Off / On (4ea polygonal zones)
Privacy Masking: Off / On (6ea rectangular zones)
Gain Control: Off / Low / Middle / High
White Balance: ATW / AWC / Manual / Indoor / Outdoor
LDC (Lens Distortion Correction): Off / On (5 levels with min / max)
Electronic Shutter Speed: Minimum / Maximum / Anti flicker
Flip / Mirror: Flip / Mirror / Hallway view
Intelligent Video Analytics: Motion detection with metadata, Tampering, Defocus detection
Alarm I/O: Input 1 / Output 1
Alarm Triggers: Motion detection, Tampering detection, SD card error, NAS error, Alarm input, Defocus detection
Alarm Events: File upload via FTP and E-mail, Local storage recording at event, Notification via E-mail, External output
Pixel Counter: Support (Plug-in viewer only)
Network
Ethernet: RJ-45 (10/100BASE-T)
Video Compression Format: H.265, H.264, MJPEG
Resolution: 2592 x 1520, 2560 x1440 (16 : 9), 2304 x 1296, 1920 x 1080, 1280 x 1024, 1280 x 960, 1280 x 720, 1024 x 768, 800 x 600, 800 x 448, 720 x 576, 720 x 480, 640 x 480, 640 x 360, 320 x 240
Max. Framerate: H.265/H.264 : Max. 20fps at 4M, Max. 30fps at 2M all resolutions, MJPEG : Max. 15fps
Smart Codec: WiseStream
Video Quality Adjustment: H.265/H.264 : Target bitrate level control, MJPEG : Quality level control
Bitrate Control Method: H.265/H.264 : CBR or VBR, MJPEG : VBR
Streaming Capability: Multiple streaming (Up to 3 profiles)
Audio I/O: Built-in mic
Audio Compression Format: G.711 u-law / G.726 selectable
G.726 (ADPCM) 8KHz, G.711 8KHz, G.726 : 16Kbps, 24Kbps, 32Kbps, 40Kbps
Audio Communication: Uni-directional audio
IP: IPv4, IPv6
Protocol: TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTCP, RTSP, NTP, HTTP, HTTPS, SSL/TLS, DHCP, PPPoE, FTP, SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS, QoS, PIM-SM, UPnP, Bonjour
Security: HTTPS(SSL) login authentication, Digest login authentication
IP address filtering, User access log, 802.1x authentication
Streaming Method: Unicast / Multicast
Max. User Access: 6 users at unicast mode
Storage: micro SD/SDHC/SDXC max. 128G, NAS
- Motion images recorded in the SD memory card can be downloaded
- Manual recording at local PC
Application Programming Interface: ONVIF Profile S/G, SUNAPI (HTTP API)
Webpage Language: English, Korean, Chinese, French, Italian, Spanish, German, Japanese, Russian, Swedish, Portuguese, Czech, Polish, Turkish, Dutch, Hungary, Greek
Web Viewer: Supported OS : Windows 7, 8.1, 10, Mac OS X 10.9, 10.10, 10.11
Plug-in free Webviewer
- Supported Browser : Google Chrome 47, MS Edge 20
Plug-in Webviewer
- Supported Browser : MS Explore 11, Mozilla Firefox 43, Apple Safari 9 * Mac OS X only
Central Management Software: SmartViewer
Environmental
Operating Temperature / Humidity: -10°C ~ +55°C (+14°F ~ +131°F) / Less than 90% RH
Storage Temperature / Humidity: -30°C ~ +60°C (-22°F ~ +140°F) / Less than 90% RH
Electr ical:
Input Voltage / Current: PoE (IEEE802.3af, Class3) / 12V DC
Power Consumption: Max. 7.2W (PoE), Max. 6.4W (12V DC)
Mechanical
Color / Material: Ivory / Plastic
Dimensions (WxH): Ø119.8 x 98.8mm (Ø4.72" x 3.89")
Weight: 355g (0.78 lb)