Intel 100Gigabit Ethernet Card

Are you looking for a 100Gb IntelĀ® Omni-Path Adapters for your HPE ProLiant XL and DL Server families? HPE 100Gb Intel Omni-Path Adapters are designed for customers who deploy High Performance Computing (HPC) systems with their HPE ProLiant XL and DL Server families in the data center. The HPE 100 Gb 1p OP101 QSFP28 x16 OPA Adapter is available today.

It is a low-profile PCIe card that supports one QSFP28 port with 100 Gb/s performance. By managing the traffic at a fine-grain Flow Control Digits (FLITs) level, the adapters and switches are able to make extremely granular switching decisions to optimize the performance.

Features

HPE 100Gb Intel Omni-Path Adapter for HPE ProLiant XL and DL Servers

The HPE 100Gb Intel Omni-Path Adapters deliver up to 100 Gb/s bandwidth and a sub-microsecond low latency for high performance workloads.

The adapters use an advanced "on-load" design that delivers performance that scales with core count.

The adapters, along with Intel Omni-Path Switches, support advanced features for traffic flow optimization through fine-grain flow control and dynamic lane scaling that enable high resiliency, high performance and optimized traffic movement.

Manufacturer Part Number
829335-B21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

Technology

  • Intel Omni-Path
Protocol supported
  • Intel Omni-Path
Port configuration
  • 1x QSFP28
Form factor
  • Low-profile PCIe Gen3 x16
Connector speed
  • PCIe 3.0 x16
Switches supported
  • Intel Omni-Path Switches
Product differentiator
  • Intel Omni-Path Architecture
Warranty :
  • 1 year warranty.
Dimensions and weightDimensions and weight:

Dimensions (W x D x H): 6.6 x 2.71 in (low profile) (16.76 x 6.89 cm (low profile))
Weight: 0.53 lb (0.24 kg)