Expression Home XP-442 Compact Wi-Fi Small-In-One

Expression Home XP-442

If you’re looking for a high-quality, cost-effective printer for the home, our XP-442 small-in-one is sure to tick all the boxes. Smart savings can be made with this printer, as you only ever replace the colour used. What’s more, it gives you plenty of choice as Epson Connect has lots of mobile printing options. You don’t even need a PC to print photos; just insert a memory card into the slot.

Efficient & affordable

Be smart with your money and choose a printer that will continue to deliver great value. The XP-442 uses individual inks, so you only replace the colour used, saving on costs. There’s no compromise either; it’s designed to produce crisp, clear text and glossy, lab-quality photos.

Mobile printing

Whether using a smartphone or tablet, the iPrint app can be downloaded to a range of devices for truly wireless printing and scanning. The possibilities don’t end there; with Epson Email Print it is possible to print from almost anywhere in the world by simply emailing documents and photos directly to the printer. For creative-minded people, the Creative Print app can print photos directly from Facebook, create custom greeting cards and stationery, and even turn photos into colouring book templates. For added versatility, Wi-Fi Direct allows easy printing from compatible wireless devices without the need for a network connection.

PC-free printing

Simply slot in a memory card and use the large 6.8cm colour LCD screen and helpful menu prompts to print your photos without a PC.

Space saving

Stylish and compact - the XP-442's small and lightweight design means it doesn't take up much valuable desk space.

Manufacturer Part Number
C11CF30401
EAN/UPC
8715946614632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing Method

Epson Micro Piezo™ print head

Nozzle Configuration

180 Nozzles Black, 59 Nozzles per Color

Minimum Droplet Size

3 pl, With Variable-Sized Droplet Technology

Ink Technology

Claria™ Home Ink

Printing Resolution

5,760 x 1,440 DPI

Application

Home

All-in-One Functions

Print, Scan, Copy

Printing Speed ISO/IEC 24734

9 Pages/min Monochrome, 4.5 Pages/min Colour

Printing Speed

15 Pages/min Colour (plain paper 75 g/m²), 33 Pages/min Monochrome (plain paper 75 g/m²), 38 Seconds per 10 x 15 cm photo (Epson Premium Glossy Photo Paper)

Colours

Magenta, Yellow, Cyan, Black

Single-sided scan speed (A4 black)

600 DPI 7.2 msec/line; 300 DPI 2.4 msec/line

Single-sided scan speed (A4 colour)

600 DPI 14.3 msec/line; 300 DPI 9.5 msec/line

Scanning Resolution

1,200 DPI x 2,400 DPI (Horizontal x Vertical)

Scanner type

Contact image sensor (CIS)

Number of paper trays

1

Paper Formats

A4, A5, A6, B5, C6 (Envelope), DL (Envelope), No. 10 (Envelope), Letter Legal, 9 x 13 cm, 10 x 15 cm, 13 x 18 cm, 13 x 20 cm, 20 x 25 cm, 100 x 148 mm, 16:9

Duplex

Manual

Print Margin

0 mm top, 0 mm right, 0 mm bottom, 0 mm left (Wherever margin is defined. Otherwise 3mm top, left, right, bottom.)

Paper Tray Capacity

100 Sheets Standard, 20 Photo Sheets

Energy Use

13 Watt (standalone copying, ISO/IEC 24712 pattern), 1.6 Watt (sleep mode),  ENERGY STAR® qualified

Supply Voltage

AC 220 V - 240 V

Product dimensions

390‎ x 300 x 145 mm (Width x Depth x Height)

Product weight

4.3 kg

Noise Level

5 B (A) with Epson Premium Glossy Photo Paper / Photo RPM mode - 37 dB (A) with Epson Premium Glossy Photo Paper / Photo RPM mode

Compatible Operating Systems

Mac OS X 10.6.8 or later, Windows 7, Windows 8, Windows Vista, Windows XP, Windows XP x64

Included Software

Epson Easy Photo Print

Interfaces

WiFi, USB, Wi-Fi Direct

WLAN Security

WEP 64 Bit, WEP 128 Bit, WPA PSK (TKIP), WPA PSK (AES)

Mobile and Cloud printing services

Epson Connect (iPrint, Email Print, Remote Print Driver, Scan-to-Cloud), Apple AirPrint, Google Cloud Print

What's in the box

Individual Ink Cartridges, Main unit, Power cable, Setup guide, Software (CD), Warranty document

LCD screen
Type: Color, Touch-panel, Diagonal: 6.4 cm
Memory Cards
SDXC, SDHC, SD, MicroSDXC*, MicroSDHC*, MicroSD*, MiniSDHC*, MiniSD* (* Adaptor required, not supplied in box)