For online gamers playing most popular titles such as Counter-Strike: Global Offensive, League of Legends or Overwatch SAPPHIRE Technology introduces the new inexpensive SAPPHIRE NITRO Radeon™ RX 460 graphics card. Featuring the latest power-efficient Polaris chip and making no compromises in cooling, the new budget king of the Radeon rebellion is an affordable upgrade to latest graphics technology.
Designed to perform great in massively popular online titles, the SAPPHIRE NITRO Radeon™ RX 460 promises minimum input lag and over 100 frames per second in Dota 2 or Rocket League in 1080p. Performance up to 30% better than R7 260X is the result of factory-overclocked 4th generation GCN core. The card features 896 stream processors with a boost clock up to 1250 MHz as well as 4 GB of GDDR5 video memory on 128-bit interface and clocked at 1750 MHz (7 Gbps effective speed).
Note:
GPU:
896 Stream Processors
14 nm FinFET
4th Graphics Core Next (GCN)
1175 MHz Engine Clock
1250 MHz Boost Engine Clock
Interface: PCI-Express 3.0
Memory:
128 bit Memory Bus
GDDR5 Memory Type
Up to 1750 MHz,7000Mbps Effective Memory Clock
4096 MB Size
BIOS Support: UEFI BIOS
Displays: Maximum 3 Outputs
Output:
1 x DVI-D
1 x HDMI 2.0b
1 x DisplayPort 1.4
Resolution:
3840×2160 (60 Hz) Pixel DisplayPort Resolution
2560x1600 (60Hz) Pixel Dual Link DVI Resolution
3840×2160p (60 Hz) HDMI Resolution
API:
OpenGL® 4.5
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
AMD CrossFire
FreeSync Technology
AMD Eyefinity
AMD Virtual Super Resolution(VSR)
AMD TrueAudio™ Next Technology
Dolby® TrueHD and DTS-HD Master Audio™ Support
AMD Xconnect ready
DirectX™ 12 Optimized
HDR Ready
Frame Rate Target Control
NITRO Fan Check
NITRO Quick Connect system
Dual-X Cooling
Black Diamond Choke 4
Cooling:
Dual-X fans
Two ball bearing
Form Factor:
2 Part Slot Occupied
221(L)X 123(W)X 38 (H)mm Dimension /mm
Power Consumption: <150W
OS: Windows 10 Windows 7
System Requirement:
450 Watt Power Supply (Suggestion)
1 x 6-pin AUX Power Connector
CD-ROM or DVD-ROM drive for installing software
PCI Express® 2.0 or higher version based PC is required with one X16 lane graphics slot available on the motherboard in order for the card to be compatible with.