SM-1 Degreaser

SM-1 Degreaser is a concentrated industrial degreaser designed for hard-to-remove soils, including oil, dirt, grease and grime. SM-1 is the perfect choice for tackling a variety of tough-to-clean surfaces. Use it on concrete floors, air filters, exhaust hoods, walls, machine parts, portable toilets and more. The degreaser is formulated with Accelerated Action Technology to work faster. It is also heat-stable to 180 degrees Fahrenheit for use in heated high-pressure equipment. For light cleaning (with autoscrubbing equipment), dilute 1 oz. of degreaser per gallon of water. The dilution ratio for normal cleaning is 2 oz. per gallon, and heavy-duty cleaning requires 6 oz. per gallon. For heavy-duty degreasing, dilute 12 oz. per gallon.

Manufacturer Part Number
0048709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color Purple
Scent Non-Objectionable
Appearance Clear
pH (concentrate) 12.50 - 13.50
Non-Volatile Matter 10.50 - 11.50%
Dilution Rate 1:128 - 1:10