BAF250 Chrry Washdown Toilet Cleaner

BAF-250 Cherry Washdown is a toilet deodorizer/cleaner with a pleasant and powerful cherry fragrance. This washdown product is formulated for additional odor control and portable toilet cleaning. For regular odor control, mix 1/2 to 1 oz. of Cherry Washdown to 1 gallon of water. Spray area with the solution and let dry. For extreme odor control mix one part deodorizer with 1 part water and follow the same instructions. For light cleaning, use 1 to 2 oz. per gallon of water, spray surface and rinse with clean potable water. Medium cleaning requires a solution of 2 to 4 oz. per gallon of water. For heavy-duty cleaning, use 6 to 8 oz. per gallon of water, spray surface, scrub soiled areas with a scrub brush and then rinse with clean potable water.

Manufacturer Part Number
0046309
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Color Colorless
Scent Cherry
Appearance Clear Liquid
pH (concentrate) 5.00 - 8.00
Non-Volatile MatterĀ  24.00 -26.00%