Glossy brochure paper is designed for Hewlett-Packard Color LaserJet printers and features increased brightness for breathtaking, vivid photo and image quality with unmatched consistency and reliability from start to finish. Ideal for image-intensive laser printing, including photos, flyers and marketing materials. Two-sided, coated finish on paper produces eye-catching images and photo-quality results. Heavyweight design with a five-layer, glossy coating delivers exceptional image and quality on both sides. Brochure paper is also acid-free and lignin-free.
Note:
Media finish Glossy
Media sheets per package 100
Paper film dimensions 8.5 x 11 in
Printing material weight 52 lb
Printing material thickness 7.5 mil
Operating temperature range 59 to 81°F
Storage temperature range 59 to 86° F
Operating humidity range 10 to 70% RH
Storage humidity 20 to 80% RH
Package dimensions (W x D x H) 8.8 x 0.9 x 11.5 in
Package weight 3 lb
Warranty 90 day warranty
What's in the box 100 sheets of 8.5 x 11-in paper