The 3-in-1 imageClass D150 offers print, scan and copy capabilities in just one high-quality machine. It delivers fast, exceptional black/white laser output at a lightning-fast, 35 pages per minute. First page is out in 6.3 seconds. Duplex monochrome laser printer is equipped with many easy-to-use features, such as the intuitive 3.5" Color Touch LCD Panel and various mobile solutions. Print on-the-go with Canon PRINT Business, Apple AirPrint, Mopria Print Service and Google Cloud Print. Secure Print helps protect the privacy of your printed documents. Password-protected Department ID monitors and controls device usage for up to 300 IDs. Easily print from and scan to your USB flash drive in JPEG, TIFF and PDF formats. Eco-friendly, all-mode, two-sided printing out of the box saves paper and related cost. Low energy consumption uses less than 2 watts of energy in Energy Saver Mode. Printer also features a 1GB (shared) print memory, 500-sheet input tray and 50-sheet multipurpose tray.
Note:
Printer Specifications
Printer Type
Monochrome Laser Copier
Print Speed
Up to 35ppm (1-sided plain paper letter) Up to 17ppm (2-sided plain paper letter)1
First Print Time
6.3 seconds or less (letter)2
Printer Language
UFR II
Print Resolution
Up to 600 x 600 dpi,
1200 x 1200 dpi equivalent
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Toner Saver, Page Composer
Print Memory
1 GB (Shared)
Direct Print from USB
JPEG, TIFF, PDF
Copier Specifications
Copy Type
Monochrome Laser
Copy Speed
Up to 35ppm (letter)
Duplex Copy Speed
Up to 17cpm (letter)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
16 seconds or less from power on
First Copy Time
10 seconds or less3
Recovery Time
5 seconds or less
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25 - 400% in 1% increments
Copy Size
Platen: Up to Legal /
ADF: 5.1 x 5.5 to Legal
Copy Features
Frame Erase, Memory Sort, 2 on 1, 4 on 1, ID Card Copy
Scanner Specifications
Scan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical),
9600 x 9600 dpi (software interpolated resolution)
Scan Size
Platen: Up to Legal
ADF: 5.1 x 5.5 to Legal
Duplex Scan
Yes
Compatibility
TWAIN, WIA 2.0, ICA
Output File Formats
JPEG, TIFF, PDF, Compact PDF, PDF (OCR)
Scan Features
Push Scan, Pull Scan, Scan to USB
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Paper Handling Specifications
Standard Paper Source(s)
500-sheet cassette plus 50-sheet multipurpose tray4
Optional Paper Source(s)
500-sheet cassette4 (U1)
Document Feeder
50-sheet duplex4
Paper Output
150 sheets (face down)
Paper Weight
16-34 lb. bond (cassette/optional cassette),
16-43 lb. bond (multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, B5, Statement, Executive, Postcard, Index Card
Media Types
Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope
Envelope Capacity
5 envelopes (multipurpose tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software Specifications
Standard Interface(s)
USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network)
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business5, Apple® AirPrint®6, Mopria™ Print Service7, Google Cloud Print™8
Network Functions
Print, Scan (SMB, E-mail, FTP), PC Fax
Embedded Web Server (Remote UI)
IE 7.0 or higher, Safari 3.2.1 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4, IPv6)
TCP/IP Set of Application Services
Bonjour (mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6
Network Management Protocols
SNMPv1, SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up
Cable Included
Power Cord (USB not included)
Bundled Software
Printer Driver, Scanner Driver, Network Scan Utility, MF Scan Utility, Presto! PageManager
Environmental Specifications
Power Consumption
Approx: 600 W (during operation), 9 W (standby), Energy Saver Mode: 1.2 W (USB), 1.4 W (wired)
Typical Energy Consumption
1.2kWh
General Specifications
Dimensions
17.7 (W) x 18.6 (D) x 18.3 (H)
Unit Weight (without/with cartridge)
45 lbs. (w/o cartridge), 46.7 lbs. (w/cartridge)
Package Weight
Approx. 60 lbs.
Cartridge Type
Cartridge 120 (Yields approx. 5,000 pages),
Single Cartridge System
*Yields based on ISO/IEC Standard
LCD Display
3.5 Inch, Color Touch LCD
Duty Cycle
Up to 50,000 pages per month
Department ID Management
Up to 300 IDs
Security
IP Filtering, MAC Address Filtering, HTTPS, SNMPv3, IEEE802.1x, Secured Print
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty (Extended warranty available)9