Predator Z321Q Widescreen LCD Monitor

Manufacturer Part Number
UM.JZ1EE.001
EAN/UPC
4713392683879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: Z321Q
  • Fg_Description: Z321Q bmiphzx 31.5H 16:9 4ms 300nits LED 1xHDMI 1xDisplayport SPK Audio out USB 3.0 Hub Height adj. EURO/UK EMEA EMEA MPRII Black DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: None
  • Colors: Black
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 1
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1H+1DP+SPK+Audio out
  • KB: N
  • MS: N
  • Model Name: Z321Q
  • Model name on Carton Label: Z321Q
  • Panel Size: 31.5H
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: Black+1xHDMI 1xDisplayport SPK Audio out+USB 3.0 Hub
  • Version on Rating Label: Z321Q bmiphzx
  • Warranty Card: EMEA Consumer (2yr)
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG