UltraSharp 30 Monitor with PremierColor - UP3017

Color-critical performance.

30" monitor with PremierColor that delivers every creative professional their ideal color space.
  • Uncompromised performance: You’ll have precise, professional color right out of the box with flexibility to adjust it to your preferences with PremierColor.
  • Unparalleled usability: View and manage applications between two PCs simultaneously with KVM, PBP and PIP features. Or extend to a secondary monitor with a daisy chain for maximum multitasking.
  • Unbelievable reliability: Premium Panel Guarantee and Advanced Exchange Service mean you’re always covered. And because we’re the #1 monitor brand, you can trust that your display will always deliver.

Manufacturer Part Number
73GTT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Diagonally Viewable Size:
75.62 cm (30 inches)
Preset Display Area (H X V)
641.3 mm x 400.8 mm
25.2 inches x 15.8 inches
257025.0 mm2 (398.2 inches2 )
Aspect Ratio:
16:10
Panel Type, Surface:
In-Plane Switching Technology
Maximum Preset Resolution
2560 x 1600 at 60 Hz
Border Width (Edge of Monitor active area)
22.71 mm (Top/Left/Right). 23.48 mm (Bottom)
Viewing Angle:
178° vertical / 178° horizontal
Pixel Pitch:
0.251 mm x 0.251 mm
Pixel Per Inch (PPI)
101
Contrast Ratio:
1000 to 1 (typical)
Backlight Technology:
White LED edge light system
Brightness:
350 cd/m2 (typical)
Response Time:
6 ms (FAST mode)
8 ms (NORMAL mode)
PbP/PiP
PbP (Yes)
PiP (Yes)
Daisy Chain Availability
Yes
Dell Display Manager Compatibility
Yes with Easy Arrange
Remote Asset Management
Yes, via Dell Command |Monitor
Color Support:
Color Gamut (typical):
99% Adobe RGB (DeltaE < 2)
99% sRGB
99% REC 709
99% DCI-P3
Color Depth:
1.07 Billion colors
Color Calibration SDK SW
Yes
Color Calibration with X-rite colorimeter
Yes
Display Screen Coating:
Anti-glare with 3H hardness
Audio Output:
1 Analog 2.0 audio line out (3.5mm jack)

Connectivity

1 DP 1.2 (HDCP 1.4)
1 mDP 1.2 (HDCP 1.4)
1 DP 1.2 (out) with MST (HDCP 1.4)
2 HDMI 1.4 (HDCP 1.4)
2 USB 3.0 downstream port
2 USB 3.0 with BC1.2 charging capability at 2A (max)

What's in the box

Stand
Power cable
DP to mDP Cable
USB 3.0 upstream cable
Drivers and documentation media
Quick setup guide
Safety, Environmental, and Regulatory Information
Factory Calibration Report

Stand

Height adjustable Stand (up to 150mm)
Tilt (5°/21°)
Swivel (-30° to 30°)
Pivot (-90° to 90°)
Built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices

USB3.0 Hi-Speed Hub (1 USB upstream port and 4 USB downstream, with 2 x BC1.2 charging capability at 2A (max))

Security

Security lock slot (cable lock sold separately)

Size and Weight

Dimensions with stand (H x W x D):
Height: Compressed : 482.3 mm (18.99 inches)
Extended : 632.3 mm (24.89 inches)
Width: 686.9 mm (27.04 inches)
Depth: 217.0 mm (8.54 inches)
Dimensions without stand (H x W x D):
Height:447.1 mm (17.60 inches)
Width: 686.9 mm (27.04 inches)
Depth: 58.0 mm (2.28 inches)
Weight:
With packaging: 13.10 kg (28.88 lb)
Panel only: 6.49 kg (14.31 lb)

Electrical

Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.6 A (Max.)
Power Consumption (Operational):
54W (typical) / 108W (maximum)**/ 38.2W (Energy Star)
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental

Temperature Range
Operating: 0°C to 35°C (32°F to 95°F)
Non-operating: –20°C to 60°C (–4°F to 140°F)
Humidity Range
Operating: 10% to 80% (non-condensing)
Non-Operating:5% to 90% (non-condensing)
Altitude
Operating: 5,000 m (16,404 ft) max
Non-Operating: 12,191 m (40,000 ft) max

Compliance and Standards

Energy Star
EPEAT Gold
TCO Certified Displays
RoHS Compliant
BFR/PVC Free monitor(excluding external cables)

Service/Support Details

3 years Advanced Exchange Service and Limited Hardware Warranty. Premium Panel Guarantee