Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel Core 2 or AMD Athlon 64-bit, 2 GHz or faster for PC
- Multicore Intel with 64-bit support
Operating System: - Windows 10, 8.1, or 7, with the latest updates (64-bit)
- Mac OS X v.10.11, v.10.10 and v.10.9, with the latest revision
Hard Disk*: - 1 GB space for application files (PC)
- 750 MB space for application files (Mac)
Memory: - 2 GB RAM (8 GB or higher Recommended)
Optical Drive: - DVD-ROM (required for box installation)
Others: - Mouse or tablet
- 1280 x 800 screen resolution
- Microsoft Internet Explorer 11 or higher, with the latest updates for PC
- To activate your product, you must connect to the Internet and register it first
*Additional space may be required for Microsoft .NET Framework 4.6