Studio v.20.0 Standard

Powerful, creative video editing software

Create movies that impress with a video editor that combines pro-level editing and unlimited creativity--Pinnacle Studio 20. Start your project with a themed template or edit on the 6 track timeline. Include footage from two cameras with multi-camera video editing and add eye-catching animations with new Stop Motion Animation. Add style with 1,500 2D/3D effects, amazing titles and a custom-fit soundtrack. Then share your movie online, export to popular devices or create polished DVD projects with 20+ menu templates.

Manufacturer Part Number
PNST20STEFAM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel Core i3 or AMD A4 3.0 GHz or higher
  • Intel Core i5 or i7 1.06 GHz or higher for AVCHD & Intel Quick Sync Video support
  • Intel Core i7 or AMD Athlon A10 or higher for Multi-Camera
Operating System:
  • Windows 10 (Recommended)
  • Windows 8.x, 7, (64-bit) highly recommended
Hard Disk:
  • 8 GB space for full installation
Memory:
  • 4 GB of RAM or higher, 8+ GB highly recommended for Multi-Camera
Others:
  • HEVC (H.265) support requires Windows 10 and supporting PC hardware or graphics card
  • Minimum 256 MB VGA VRAM, 512 MB or higher recommended
  • Display resolution: 1024 x 768 or higher
  • Windows-compatible sound card (multi-channel output required for surround preview)
  • DirectX graphics device recommended:
    • NVIDIA GeForce 200 series or newer (CUDA enabled required for CUDA support)
    • ATI 4xxx series or higher
    • Intel GMA X3000 series or higher