PaintShop Pro X9

All-in-one photo editor

Discover your true creative potential with Corel® PaintShop® Pro X9, easier, faster, more-creative-than-ever photo editing software. Complete photo and design projects sooner with simpler, more responsive image editing features, new project templates, gradient tools and Text Presets. Use new screenshot tools to capture your screen and communicate with clarity. At home and at work, there’s only one way to get this kind of versatility, value and performance— subscription free. That’s the power of PaintShop Pro.

Comprehensive photo & picture editing software

Powerful picture editing software

Create your best photo ever. Use one-click adjustments for quick improvements or go deep with precise selections, layers, brushes and content-aware editing tools.

Creative graphic design

Get everything you need for impressive web, print and photo projects. Design with text, brushes, textures, and drawing and painting tools.

Easy quick fixes

Improve any photo with time-saving picture editing software. Crop, straighten, clone, retouch and remove red eye.

Manufacturer Part Number
PSPX9ENMBAM
EAN/UPC
0735163148848,735163148848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel/AMD 1.5 GHz or faster with SSE2 supported (Multi­core processor Recommended)
Operating System:
  • Windows 10, Windows 8/8.1, Windows 7 with the latest service pack (64-bit or 32-bit editions)
Hard Disk:
  • 1 GB of available space (2 GB Recommended)
Memory:
  • 2 GB RAM or higher (4 GB Recommended)
Others:
  • 1280 x 768 resolution with 16-bit color display (1366 x 768 resolution with 24-bit or higher color display recommended)
  • DirectX 9 or higher compatible video adapter with the latest driver
  • Internet Explorer version 10 or higher
  • Internet connection required for online features and tutorial videos