Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- AMD AM3+ FX™/Phenom™ II/Athlon™ II/Sempron™ 100 Series Processors
- Supports AM3+ 32 nm CPU
- Supports CPU up to 8 cores
- Supports CPU up to 220 W
- AMD Cool 'n' Quiet™ Technology
Chipset Memory - 4 x DIMM, Max. 32GB, DDR3 1866/1600/1333/1066 MHz ECC, Non-ECC, Un-buffered Memory
- Dual Channel Memory Architecture
System Bus - Up to 5.2 GT/s HyperTransport™ 3.0
Multi-GPU Support - Supports NVIDIA® 3-Way SLI™ Technology
- Supports AMD 3-Way CrossFireX™ Technology
Expansion Slots - 3 x PCIe 2.0 x16 (dual x16 or x16/x8/x8) *1
- 1 x PCIe 2.0 x16 (x4 mode, black) *2
- 2 x PCIe 2.0 x1
Storage - AMD SB950 controller :
- 5 x SATA 6Gb/s port(s),
- Support Raid 0, 1, 5, 10
- AMD SB950 controller :
- 1 x M.2 Socket 3, gray, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)
LAN - Intel® I211, 1 x Gigabit LAN Controller(s)
Audio - Realtek® ALC1150 8-Channel High Definition Audio CODEC
- - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
- Audio Feature :
- - Absolute Pitch 192kHz/ 24-bit True BD Lossless Sound
- - Blu-ray audio layer Content Protection
- - Optical S/PDIF out port(s) at back panel
- - BD Audio Layer Content Protection
- - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- - Audio amplifier: Provides the highest-quality sound for headphone and speakers
USB Ports - ASMedia® USB 3.1 controller :
- 1 x USB 3.1/3.0/2.0 port(s) (1 at back panel, , Type-C, Reversible, Support 3A power output)
- ASMedia® USB 3.1 controller :
- 3 x USB 3.1/3.0/2.0 port(s) (3 at back panel, teal blue, Type-A, Support 3A power output)
- ASMedia® USB 3.0 Hub :
- 8 x USB 3.0/2.0 port(s) (4 at back panel, blue, 4 at mid-board)
- AMD SB950 controller :
- 8 x USB 2.0/1.1 port(s) (4 at back panel, , 4 at mid-board)
Special Features
- TUF ENGINE! Power Design :
- - 8 +2 Digital Phase Power Design
- - TUF Components (Alloy choke, Cap. & MOSFET; certified by military-standard)
- - ASUS DIGI+ Power Control Utility
- Ultimate COOL! Thermal Solution :
- - TUF Thermal Radar 2
- Safe & Stable! Guardian Angel :
- - TUF ESD Guards 2
- - TUF LANGuard
- ASUS Exclusive Features :
- - USB BIOS Flashback
- - MemOK!
- - AI Suite 3
- - Onboard Button : Power
- - Front Panel USB 3.0 Support
- - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- - USB 3.1 Boost
- - Turbo LAN
- Remote Entertainment
- - Media Streamer
- ASUS EZ DIY :
- - Precision Tweaker 2
- - ASUS O.C. Profile
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 2
- - ASUS MyLogo 2
- - Multi-language BIOS
- ASUS Q-Design :
- - ASUS Q-Shield
- - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
- - ASUS Q-Slot
- - ASUS Q-DIMM
- - ASUS Q-Connector
- AURA: RGB Lighting Control
Operating System Support
- Windows® 10
- Windows® 8.1
- Windows® 7
Back I/O Ports - 1 x LAN (RJ45) port(s)
- 1 x USB 3.1 Type-C
- 3 x USB 3.1 (teal blue)Type-A
- 4 x USB 3.0 (blue)
- 4 x USB 2.0 (one port can be switched to USB BIOS Flashback)
- 1 x Optical S/PDIF out
- 5 x Audio jack(s)
Internal I/O Ports - 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin, beige)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x M.2 Socket 3 with M Key design, type 2242/2260/2280 storage devices support (Supports both SATA & PCIE SSD)
- 1 x TPM connector(s)
- 1 x COM port(s) connector(s)
- 5 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
- 3 x Chassis Fan connector(s) (3 x 4 -pin)
- 1 x S/PDIF out header(s)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x Front panel connector(s)
- 1 x System panel(s) (Q-Connector)
- 1 x DRCT header(s)
- 1 x MemOK! button(s)
- 1 x Power-on button(s)
- 1 x Clear CMOS jumper(s)
- 1 x USB BIOS Flashback button(s)
- 1 x Water Pump header (4-pin)
Accessories
- User's manual
- ASUS Q-Shield
- 4 x SATA 6Gb/s cable(s)
- 1 x M.2 Screw Package
- 1 x SLI bridge(s)
- 1 x Q-connector(s) (2 in 1)
- 1 x TUF Certification card(s)
- 1 x TUF 5 Year Warranty manual(s) (by region)
- 1 x TUF Inside sticker(s)(white)
BIOS - 64 Mb Flash ROM, UEFI BIOS, PnP, SLP2.1, DMI2.0, WfM2.0, SM BIOS 2.7, ACPI 2.0a, Multi-language BIOS,
- ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability - WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE
Support Disc - Drivers
- Anti-virus software (OEM version)
- ASUS Update
- ASUS Utilities
Form Factor - ATX Form Factor
- 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note
*1: When running dual graphics cards, be sure to insert the card in the first and third PCIex16 slot to get the best performance.
*2: When M.2 bandwidth is set to x4, PCIex16_2 will have no function.