Single-Monitor Mount - Cubicle Hanger

Maximize the available work space on your employee’s desk, by mounting the monitor on the cubicle wall.

With these cubicle monitor hangers, you can free up desk space by mounting monitors on the partitions between office cubicles. Each hanger can hold a monitor of up to 30" at 20 lb. (9 kg), and it provides both tilt and height adjustments so that your employees can position their displays for maximum comfort.

Create extra desk space and tidy up your cubicles

Without monitors taking up valuable work space, your employees can work more comfortably. These hangers can help you create extra elbow room in smaller work environments such as call centers, freeing up space for additional hardware or physical tasks such as drafting or reading paper documents. They can also help keep employees' workstations tidy by reducing the amount of equipment on their desks.

The cubicle hangers also provide an easy way to clear cable clutter. They feature an integrated cable organizer that neatly tucks cables out of the way.

Work more comfortably

The monitor cubicle mount features easy-to-adjust height and tilt mechanisms to customize the positioning of displays. This helps you create ergonomic work spaces that match each employee's distinct needs. They can adjust the height of their monitors without disrupting their work: simply pull out the height-adjustment pin and slide the monitor to the desired height. The mount allows for 16" of height adjustment. Once they select the desired height, they can tilt their monitors to adjust their viewing angle.

For viewing longer pages or blocks of code without having to scroll down the screen, the cubicle LCD mount also supports simple landscape-to-portrait display rotation.

Hang a monitor on almost any cubicle

The monitor hanger can work with almost any cubicle size. It can fit over various wall sizes ranging from 1.5" to 5.5" in thickness and is recommended for wall heights ranging from 19" to 30" above the desk level. The maximum varies slightly by user height.

The hanger also has a discreet, low-profile design that won’t interfere with shelves that are mounted on a cubicle wall or disturb co-workers who are working in an adjacent cubicle. Plus, it's designed to protect the top of the cubicle wall from scratches and marks.

Enjoy hassle-free setups

The monitor mount provides fast and easy installations. Simply select the width, attach the monitor, hang it over the cubicle wall, adjust the height and route the cables.

There’s no need to assemble multiple parts, and no need to clamp anything to a desk. The cubicle-wall monitor mount comes with virtually no assembly and can be set up and ready to use in no time.

The ARMCBCL cubicle monitor hanger is backed by a StarTech.com 2-year warranty and free, lifetime technical support.

Manufacturer Part Number
ARMCBCL
EAN/UPC
0065030865074,065030865074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware # of displays supported: 1
Mounting Options: Cubicle Wall
One-touch height adjustment: No
VESA Hole Pattern(s): 75x75 mm : 100x100 mm
Wallmountable: No
Performance Maximum Display Size: 30in
Mounting Surface Thickness: 1.5" (38 mm) to 5.5" (139 mm)
Weight Capacity: 19.9 lb [9 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel, Aluminum and Plastic
Product Height: 18.1 in [460.5 mm]
Product Weight: 26.5 oz [750 g]
Product Width: 2.2 in [55 mm]
Packaging Information Shipping (Package) Weight: 28.2 oz [800 g]

What's in the Box Included in Package:

1 - hanging cubicle monitor mount
1 - small L-bracket
1 - large L-bracket
2 - rubber pads
4 - M4x12 screws
4 - M4x25 screws
4 - spacers
1 - instruction manual