DVI Dual-Monitor Laptop Docking Station

The StarTech.com DK30BACDD is a convenient solution for adding more connectivity options to any Windows-based PC laptop equipped with a USB-C port. With the included USB-C to USB-A cable adapter, USB Type-A laptops can also be hooked up easily to this docking station. Increase your production and multitask with this dual monitor docking station. Connect two monitors to this laptop dock with the two DVI ports to view content on each display. Two DVI adapters are included to hook up VGA and HDMI monitors. With five USB Type-A ports you can hook up multiple USB-devices. Two of the USB ports are Fast-Charge ports to quickly charge mobile devices. Create a full workstation with the Gigabit Ethernet port for your router, DVI ports for dual monitors, and a headphone / microphone jack. This USB dock lets you connect and disconnect your PC laptop quickly. Keep all your peripherals hooked up to the dock and with the included USB-C cable you can quickly connect your laptop to all of them.

Manufacturer Part Number
DK30BACDD
EAN/UPC
0065030865906,065030865906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: 2 Years
Hardware4K Support: No
Bus Type: USB 3.0
Chipset ID: DisplayLink - DL-3900 (Display, LAN, Audio)
Genesys Logic - GL3520 (USB 3.0 w/ Charge)
Displays Supported: 2
Fast-Charge Port(s): Yes
Industry Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab USB Battery Charging Specification Rev. 1.2 USB 3.0 - Backward compatible with USB 2.0 and 1.1

Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Analog Resolutions: 2048x1152 (VGA)
Maximum Data Transfer Rate:

  • 5 Gbps (USB 3.0)
  • 2 Gbps (Ethernet; Full-Duplex) 
Maximum Digital Resolutions: 2048x1152 (Dual-Link DVI/HDMI)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)

Connector Type(s):
  • 1 - DVI-D (25 pin) Female 
  • 1 - DVI-I (29 pin) Female 
  • 2 - USB 3.0 A (Fast-Charge; 9 pin; SuperSpeed) Female 
  • 3 - USB Type-A (9 pin) USB 3.0 Female 
  • 1 - RJ-45 Female 
  • 1 - 3.5 mm Mini-Jack (4 Position) Female 
  • 1 - USB Type-B (9 pin) USB 3.0 Female 
SoftwareOS Compatibility: Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit), Vista (32-bit or 64-bit), XP SP3 (32-bit) Mac OS 10.11, 10.10, 10.9, 10.8, 10.7, 10.6

Special Notes / Requirements

Note:
  • HDMI and VGA adapters are included. The VGA adapter can only be used on the DVI-I (29-pin) port. 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps. 
System and Cable Requirements: A host laptop with an available USB-C port.

Indicators
LED Indicators: 1 - Power

Power
Center Tip Polarity: Positive
Input Current: 0.8 A
Input Voltage: 100 ~ 240 AC
Output Current: 4 A
Output Voltage: 5 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 5~85% RH
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black & Silver
Enclosure Type: Aluminum and Plastic
Product Height: 7 in [178 mm]
Product Length: 3.3 in [83 mm]
Product Weight: 10.1 oz [285 g]
Product Width: 0.9 in [23 mm]

Packaging Information
Shipping (Package) Weight: 2.2 lb [1 kg]

What's in the Box
Included in Package:
  • 1 - DVI dual-monitor laptop docking station 
  • 1 - USB-C to USB-A adapter cable 
  • 1 - 1 m USB 3.0 cable (USB-A to USB-B) 
  • 1 - DVI to HDMI adapter 
  • 1 - DVI to VGA adapter 
  • 1 - stand 
  • 2 - stand screws 
  • 1 - screwdriver 
  • 4 - rubber feet 
  • 1 - universal power adapter (NA/JP, UK, EU) 
  • 1 - driver CD 
  • 1 - quick-start guide