120GB Enterprise Pro EP400 SSD for HP

The EP400 enterprise hot-swap solid state drive (SSD) delivers enhanced Write/Read IOPS performance for mission-critical applications. Utilizing 2-bit MLC NAND with Charge Trap Flash (CTF) technology combines high performance, unprecedented power efficiency, and superior data integrity for direct-attach storage solutions.

Data center storage density requirements continue to accelerate and the EP400 enables organizations to transition to a leaner infrastructure model reducing total cost of ownership (TCO).

Product Spotlight:

  • Low total cost of ownership (TCO) and better data center efficiency
  • Proven quality and reliability
  • Optimized for data center applications
  • 256-bit AES Encryption
  • Enhanced enterprise endurance with 6.4 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 97K/29K
  • Lifetime Endurance Up to 6.16 Petabytes Written

    Product Features:

  • 2-bit MLC V-NAND
  • Built for sustained performance with low I/O latency and strong I/O consistency
  • Enhanced power-loss protection and power failure protection
  • Temperature sensor and dynamic thermal monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection platform

    Specialized for the following workloads:

  • Low latency and high Quality of Service (QoS) applications and databases
  • On-Line Transactional Process (OLTP)
  • Data Warehousing
  • Customer Relationship Management (CRM)
  • Media editing and delivery
  • OpenStack cloud computing platforms
  • Virtualized environments (VDI)
  • E-Commerce, micropayments

  • Manufacturer Part Number
    816965-B21-AX
    EAN/UPC
    0841280125492,841280125492
    Full Product Specifications

    Note:

    Specifications

    Capacity: 120GB
    Components: 32 layer V-NAND
    Encryption: AES 256-bit
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5–inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    Sustained Sequential Read: Up to 500 MB/s
    Sustained Sequential Write: Up to 460 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    Random 4KB Reads: Up to 97,000 IOPS
    Random 4KB Writes: Up to 12,000 IOPS

    Endurance: 6.4 drive writes per day for 5 years
    - 120GB: 770 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 4.1 W (TYP) – Idle: 1.3 W
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,500 G/0.5 ms