1.2TB Enterprise Pro EP500 SSD for HP

The Axiom EP500 enterprise hot-swap solid state drive (SSD) delivers the latest in solid state technology optimized for write-intensive applications. It is designed for data center environments that require high performance, endurance, and uncompromising data protection. Providing outstanding performance metrics and a comprehensive set of high-end features the EP500 provides a seamless integration path with existing IT infrastructure.

The ideal hot-swap direct attach storage solution for organizations requiring high-availability, sustained performance and enhance drive endurance, even when subject to continuous write-intensive workloads.

Product Spotlight:

  • Low total cost of ownership (TCO) and better data center efficiency
  • Proven quality and reliability
  • Optimized for data center write-intensive applications
  • Self-Encrypting Drive (SED) w/ 256-bit AES Encryption
  • Enhanced enterprise endurance with 10 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 85K/45K
  • Lifetime Endurance Up to 24.3 Petabytes Written

    Product Features:

  • High Endurance Technology (HET)
  • Consistent low I/O latency and high I/O throughput performance
  • Enhanced power-loss protection and power failure protection
  • Temperature sensor and monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection platform

    Specialized for the following workloads:

  • High Performance Computing (HPC)
  • Database Logging
  • Demanding QoS, latency-sensitive applications and databases
  • Data Warehousing
  • IaaS, PaaS, and SaaS Infrastructure
  • NoSQL performance acceleration
  • Media editing and delivery
  • DBaas, MySQL, PostgreSQL transaction processing
  • OpenStack cloud computing platforms

  • Manufacturer Part Number
    804677-B21-AX
    EAN/UPC
    0841280125409,841280125409
    Full Product Specifications

    Note:

    Specifications

    Capacity: 1.2TB
    Components: 20nm NAND MLC (HET)
    Encryption: AES 256-bit
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5–inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    Sustained Sequential Read: Up to 550 MB/s
    Sustained Sequential Write: Up to 520 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    Random 4KB Reads: Up to 85,000 IOPS
    Random 4KB Writes: Up to 45,000 IOPS

    Endurance: 10 drive writes per day for 5 years
    - 1.2TB: 24,883 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 6.9 W (TYP) – Idle: 600 mW
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,000 G/0.5 ms