The 24 Port Gigabit +4SFP Port POE Web Smart Ethernet Switch from V7 is designed to maximize system functionality. It features Power Over Ethernet (POE) ports that automatically detect and supply power with those 802.3at compliant Powered Devices (PDs) such as wireless access points or IP-based network surveillance cameras. Manage and configure the switch through the web interface for an optimized network, and the switch also comes equipped with 4 combo SFP slots, expanding your network flexibility. Additionally the switch is rack mountable and comes with a mounting kit for fast and easy deployment. With all these advanced features, the 24 Port Gigabit Smart PoE Switch is the smart choice for business networking.
Note:
EAN: 0662919090642
Model: MPEGS24-1N
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: POE Ethernet Switch, Mouting Kit, AC power cord
Number of Ports: 24 x RJ45
Product Weight: 4099
Product Dim (L/W/H): 44 x 208 x 44 mm
Shipping Weight: 4400