Outdoor MIMO Antenna

ANT-4x4-5314 is a multi polarized antenna with 30° H x 30° V beamwidths. This antenna is well suited for coverage along a street, spot coverage, or for covering a seating section in stadiums and other large public venues. It is also ideal for point-to-point connections. The narrower beamwidth reduces the zone where interference may be received

Manufacturer Part Number
ANT-4X4-5314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY/MAX GAIN

  • 4.9 – 6.0 GHz (14dBi)

DIMENSIONS

  • 260 x 260 x 30 mm (7.5 x 7.5 x 1.2 inches)

POLARIZATION

  • H, V, and Dual Slant 45

WEIGHT

  • 1200 g (2.6 lbs)

BEAMWIDTH

  • Horiz Plane: 30°
  • Vert Plane: 30°

HOUSING

  • Backplate: Aluminum
  • Radome: Plastic

IMPEDANCE

  • 50 ohms

CONNECTORS

  • N-type female x4 (RF cables not included)

MAXIMUM INPUT POWER

  • 6 Watts

OPERATING TEMPERATURE

  • -45°C to +65°C

VSWR

  • 2:1 max

INSTALLATION HARDWARE

  • Mount kit for wall and pole included.