Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
KEY FEATURES
- Simultaneous Multi-Projection
- VR Ready
- NVIDIA Ansel Support
- NVIDIA G-SYNC™
- NVIDIA GameStream™
- NVIDIA GPU Boost™ 3.0
- Microsoft® DirectX® 12 Support
- Vulkan API Support
- Open GL 4.5 Support
- PCI Express 3.0
- Max Digital Resolution - 7680x4320@60Hz1
- Display Connectors
- 3x DisplayPort 1.4
- HDMI 2.0b
- DL-DVI
Minimum System Requirements
- PCI Express-compliant motherboard with one dual-width x16 graphics slot
- One 6-pin PCI Express supplementary power connectors
- Minimum 400W or greater system power supply2
- 300MB of available hard-disk space
- 2GB system memory (4GB or higher recommended)
- Windows 7-10, Linux, FreeBSDx86
- DVD-ROM drive and Internet connection3
Specifications
NVIDIA
® CUDA
® Cores: 1280
Core Clock: 1506 MHz
Boost Clock: 1708 MHz
Memory Clock: 8 Gbps
Memory Size: 6GB GDDR5
Memory Interface: 192-bit
Memory Bandwidth:
TDP: 120W
Multi-Screen:: Yes
Max Resolution:: 7680x4320@60Hz (Digital)
1 Power Input:: One 6-Pin
Bus Type:: PCI-Express 3.0 x16
Card Dimensions (Dimension, Width): 10.5 In x 4.38 In, Dual-slot
Box Dimensions (Dimension, Weight): 15.5 in x 7.7 in x 3.8 in, 3lbs.